AVX Corporation Tantalum Capacitor, 10Uf, 25V, 1.2 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx TAJD106K025RNJ.

Description
TANTALUM CAPACITOR, 10UF, 25V, 1.2 OHM, 0.1, 2917, FULL REEL; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:1.2ohm; Manufacturer Size Code:D; Product Length:7.3mm RoHS Compliant: Yes
Datasheet
Description
TANTALUM CAPACITOR, 10UF, 25V, 1.2 OHM, 0.1, 2917, FULL REEL; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:1.2ohm; Manufacturer Size Code:D; Product Length:7.3mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 10Uf, 25V, 1.2 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx - 26AC4202 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 25V, 1.2 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx
26AC4202
Tantalum Capacitor, 10Uf, 25V, 1.2 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx 26AC4202
TANTALUM CAPACITOR, 10UF, 25V, 1.2 OHM, 0.1, 2917, FULL REEL; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:1.2ohm; Manufacturer Size Code:D; Product Length:7.3mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 25V, 1.2 OHM, 0.1, 2917, FULL REEL; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:1.2ohm; Manufacturer Size Code:D; Product Length:7.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26AC4202
Product Name Tantalum Capacitor, 10Uf, 25V, 1.2 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Aluminum Electrolytic Capacitors - 2002-101563U016BE2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 0603J0160100JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details