KYOCERA AVX Components Corporation Tantalum Capacitors TAJC687M002RNJ

Description
680µF Molded Tantalum Capacitors 2.5V 2312 (6032 Metric) 200mOhm @ 100kHz
Request a Quote Datasheet
Description
680µF Molded Tantalum Capacitors 2.5V 2312 (6032 Metric) 200mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAJC687M002RNJTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJC687M002RNJTR-ND
Tantalum Capacitors 478-TAJC687M002RNJTR-ND
680µF Molded Tantalum Capacitors 2.5V 2312 (6032 Metric) 200mOhm @ 100kHz

680µF Molded Tantalum Capacitors 2.5V 2312 (6032 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAJC687M002RNJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAJC687M002RNJ
Capacitors - Tantalum Capacitors TAJC687M002RNJ
CAP TANT 680UF 20% 2.5V 2312

CAP TANT 680UF 20% 2.5V 2312

Supplier's Site
Tantalum Capacitors - TAJC687M002RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJC687M002RNJ
Tantalum Capacitors TAJC687M002RNJ
CAP TANT 680UF 20% 2.5V 2312

CAP TANT 680UF 20% 2.5V 2312

Supplier's Site Datasheet
Tantalum Chips / T&r Rohs Compliant Kyocera Avx - 95M7293 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Chips / T&r Rohs Compliant Kyocera Avx
95M7293
Tantalum Chips / T&r Rohs Compliant Kyocera Avx 95M7293
TANTALUM CHIPS / T&R ROHS COMPLIANT: YES

TANTALUM CHIPS / T&R ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TAJC687M002RNJTR-ND TAJC687M002RNJ TAJC687M002RNJ 95M7293
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Chips / T&r Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 680 microF 680 microF 680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101C243M050EB1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 24000 microF
View Details
3 suppliers
Tantalum Capacitors - 1814733 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details