AVX Corporation Tantalum Capacitors TAJC686M020RNJ

Description
68µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 500mOhm
Request a Quote Datasheet
Description
68µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 500mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-6494-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-6494-2-ND
Tantalum Capacitors 478-6494-2-ND
68µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 500mOhm

68µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-6494-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-6494-6-ND
Tantalum Capacitors 478-6494-6-ND
68µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 500mOhm

68µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-6494-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-6494-1-ND
Tantalum Capacitors 478-6494-1-ND
68µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 500mOhm

68µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 500mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 1329973-TAJC686M020RNJ - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1329973-TAJC686M020RNJ
Capacitors - Tantalum Capacitors 1329973-TAJC686M020RNJ
Manufacturer: KYOCERA AVX Win Source Part Number: 1329973-TAJC686M020R NJ Category: Capacitors>Tantalum Capacitors Packaging: Reel - TR Type: Molded Features: General Purpose Size / Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) Height - Seated (Max): 0.110" (2.80mm) Standard Package: 500 Mounting: Surface Mount Capacitance: 68 µF Tolerance: ±20% Voltage - Rated: 20 V ESR (Equivalent Series Resistance): 500mOhm Manufacturer Size Code: C Temperature Range - Operating: -55°C ~ 125°C Case / Package: 2312 (6032 Metric) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 478-6494-2,478-6494- 1,478-6494-6 RoHS Status: ROHS3 Compliant

Manufacturer: KYOCERA AVX
Win Source Part Number: 1329973-TAJC686M020RNJ
Category: Capacitors>Tantalum Capacitors
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Size / Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)
Height - Seated (Max): 0.110" (2.80mm)
Standard Package: 500
Mounting: Surface Mount
Capacitance: 68 µF
Tolerance: ±20%
Voltage - Rated: 20 V
ESR (Equivalent Series Resistance): 500mOhm
Manufacturer Size Code: C
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 2312 (6032 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 478-6494-2,478-6494-1,478-6494-6
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
SMD 68uF 20V 0.5 Ohm Capacitor
59-TAJC686M020RNJ
SMD 68uF 20V 0.5 Ohm Capacitor 59-TAJC686M020RNJ
Cap Tant Solid 68uF 20V C CASE 20%( 6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.5 Ohm 125°C T/R Product overview: TAJC686M020RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 20V, 0.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 20V, 0.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJC686M020RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 68uF 20V C CASE 20%( 6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.5 Ohm 125°C T/R Product overview: TAJC686M020RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 20V, 0.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 20V, 0.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJC686M020RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TAJC686M020RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJC686M020RNJ
Tantalum Capacitors TAJC686M020RNJ
CAP TANT 68UF 20% 20V 2312

CAP TANT 68UF 20% 20V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJC686M020RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJC686M020RNJ
Capacitors - Tantalum Capacitors TAJC686M020RNJ
CAP TANT 68UF 20% 20V 2312

CAP TANT 68UF 20% 20V 2312

Supplier's Site
Tantalum Capacitors - TAJC686M020RNJ - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TAJC686M020RNJ
Tantalum Capacitors TAJC686M020RNJ
CAP TANT 68UF 20% 20V 2312

CAP TANT 68UF 20% 20V 2312

Supplier's Site Datasheet
Capacitor, Tantalum, 68Uf, 20V, 2312; Capacitance Kyocera Avx - 74T5350 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tantalum, 68Uf, 20V, 2312; Capacitance Kyocera Avx
74T5350
Capacitor, Tantalum, 68Uf, 20V, 2312; Capacitance Kyocera Avx 74T5350
CAPACITOR, TANTALUM, 68UF, 20V, 2312; Capacitance:68µF; Voltage(DC):20V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:0.5ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:469mA RoHS Compliant: Yes

CAPACITOR, TANTALUM, 68UF, 20V, 2312; Capacitance:68µF; Voltage(DC):20V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:0.5ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:469mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-6494-2-ND 478-6494-6-ND 1329973-TAJC686M020RNJ 59-TAJC686M020RNJ TAJC686M020RNJ TAJC686M020RNJ TAJC686M020RNJ 74T5350
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors SMD 68uF 20V 0.5 Ohm Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor, Tantalum, 68Uf, 20V, 2312; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF 68 microF 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101123U100DF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100182KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers