Kyocera Corporation Tantalum Capacitors TAJC686M010RNJ

Description
68µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.3Ohm
Request a Quote Datasheet
Description
68µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.3Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAJC686M010RNJTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJC686M010RNJTR-ND
Tantalum Capacitors 478-TAJC686M010RNJTR-ND
68µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.3Ohm

68µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.3Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-TAJC686M010RNJCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJC686M010RNJCT-ND
Tantalum Capacitors 478-TAJC686M010RNJCT-ND
68µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.3Ohm

68µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.3Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-TAJC686M010RNJDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJC686M010RNJDKR-ND
Tantalum Capacitors 478-TAJC686M010RNJDKR-ND
68µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.3Ohm

68µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.3Ohm

Buy Now Datasheet
Capacitor Tant, 68Uf, 10V, 2312 20%, Full Reel; Capacitance Kyocera Avx - 22K2499 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 68Uf, 10V, 2312 20%, Full Reel; Capacitance Kyocera Avx
22K2499
Capacitor Tant, 68Uf, 10V, 2312 20%, Full Reel; Capacitance Kyocera Avx 22K2499
CAPACITOR TANT, 68UF, 10V, 2312 20%, FULL REEL; Capacitance:68µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.3ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:291mA RoHS Compliant: Yes

CAPACITOR TANT, 68UF, 10V, 2312 20%, FULL REEL; Capacitance:68µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.3ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:291mA RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 68Uf, 10V, 2312 20%; Capacitance Kyocera Avx - 73R9051 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 68Uf, 10V, 2312 20%; Capacitance Kyocera Avx
73R9051
Tantalum Capacitor, 68Uf, 10V, 2312 20%; Capacitance Kyocera Avx 73R9051
TANTALUM CAPACITOR, 68UF, 10V, 2312 20%; Capacitance:68µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.3ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:291mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 68UF, 10V, 2312 20%; Capacitance:68µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.3ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:291mA RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TAJC686M010RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJC686M010RNJ
Tantalum Capacitors TAJC686M010RNJ
CAP TANT 68UF 20% 10V 2312

CAP TANT 68UF 20% 10V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJC686M010RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJC686M010RNJ
Capacitors - Tantalum Capacitors TAJC686M010RNJ
CAP TANT 68UF 20% 10V 2312

CAP TANT 68UF 20% 10V 2312

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-TAJC686M010RNJTR-ND 478-TAJC686M010RNJDKR-ND 22K2499 TAJC686M010RNJ TAJC686M010RNJ
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 68Uf, 10V, 2312 20%, Full Reel; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100120GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701079 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers