6.8µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 1Ohm
CAP TANT 6.8UF 20% 50V 2312
CAP TANT 6.8UF 20% 50V 2312
TANTALUM CHIPS / T&R ROHS COMPLIANT: YES
| DigiKey | Utmel Electronic Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TAJC685M050RNJ-ND | 66-TAJC685M050RNJ | TAJC685M050RNJ | 78M2592 |
| Product Name | Tantalum Capacitors | CAP TANT 6.8UF 20% 50V 2312 | Tantalum Capacitors | Tantalum Chips / T&r Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 6.8 microF | 6.8 microF | 6.8 microF |