Kyocera Corporation SMD 6.8uF 35V 1.8 Ohm Capacitor TAJC685M035RNJ

Description
Cap Tant Solid 6.8uF 35V C CASE 20%( 6 X 3.2 X 2.6mm) Inward L SMD 6032-28 1.8 Ohm 125°C T/R Product overview: TAJC685M035RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uF, 35V, 1.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8uF, 35V, 1.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJC685M035RNJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 6.8uF 35V C CASE 20%( 6 X 3.2 X 2.6mm) Inward L SMD 6032-28 1.8 Ohm 125°C T/R Product overview: TAJC685M035RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uF, 35V, 1.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8uF, 35V, 1.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJC685M035RNJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 6.8uF 35V 1.8 Ohm Capacitor
59-TAJC685M035RNJ
SMD 6.8uF 35V 1.8 Ohm Capacitor 59-TAJC685M035RNJ
Cap Tant Solid 6.8uF 35V C CASE 20%( 6 X 3.2 X 2.6mm) Inward L SMD 6032-28 1.8 Ohm 125°C T/R Product overview: TAJC685M035RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uF, 35V, 1.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8uF, 35V, 1.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJC685M035RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 6.8uF 35V C CASE 20%( 6 X 3.2 X 2.6mm) Inward L SMD 6032-28 1.8 Ohm 125°C T/R Product overview: TAJC685M035RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uF, 35V, 1.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8uF, 35V, 1.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJC685M035RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TAJC685M035RNJ - 1105312-TAJC685M035RNJ - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TAJC685M035RNJ
1105312-TAJC685M035RNJ
Tantalum Capacitors - TAJC685M035RNJ 1105312-TAJC685M035RNJ
Manufacturer: AVX Corporation Win Source Part Number: 1105312-TAJC685M035R NJ Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 35V Height - Seated (Max): 0.110" (2.80mm) Mounting: SMD (SMT) Capacitance: 6.8μF Tolerance: ±20% Manufacturer Size Code: C ESR: 1.8 Ohm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 1105312-TAJC685M035RNJ
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 35V
Height - Seated (Max): 0.110" (2.80mm)
Mounting: SMD (SMT)
Capacitance: 6.8μF
Tolerance: ±20%
Manufacturer Size Code: C
ESR: 1.8 Ohm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Tantalum Capacitors - 478-8905-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8905-2-ND
Tantalum Capacitors 478-8905-2-ND
6.8µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.8Ohm

6.8µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.8Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8905-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8905-6-ND
Tantalum Capacitors 478-8905-6-ND
6.8µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.8Ohm

6.8µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.8Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8905-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8905-1-ND
Tantalum Capacitors 478-8905-1-ND
6.8µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.8Ohm

6.8µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.8Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAJC685M035RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJC685M035RNJ
Capacitors - Tantalum Capacitors TAJC685M035RNJ
CAP TANT 6.8UF 20% 35V 2312

CAP TANT 6.8UF 20% 35V 2312

Supplier's Site
Tantalum Capacitors - TAJC685M035RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJC685M035RNJ
Tantalum Capacitors TAJC685M035RNJ
CAP TANT 6.8UF 20% 35V 2312

CAP TANT 6.8UF 20% 35V 2312

Supplier's Site Datasheet
Tantalum Capacitor, 6.8Uf, 35V, 2312 20%, Full Reel; Capacitance Kyocera Avx - 65M4852 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 6.8Uf, 35V, 2312 20%, Full Reel; Capacitance Kyocera Avx
65M4852
Tantalum Capacitor, 6.8Uf, 35V, 2312 20%, Full Reel; Capacitance Kyocera Avx 65M4852
TANTALUM CAPACITOR, 6.8UF, 35V, 2312 20%, FULL REEL; Capacitance:6.8µF; Voltage(DC):35V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.8ohm; Manufacturer Size Code:C; Failure Rate:-; Case Size:2312 RoHS Compliant: Yes

TANTALUM CAPACITOR, 6.8UF, 35V, 2312 20%, FULL REEL; Capacitance:6.8µF; Voltage(DC):35V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.8ohm; Manufacturer Size Code:C; Failure Rate:-; Case Size:2312 RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 6.8Uf, 35V, 2312 20%; Capacitance Kyocera Avx - 73R9048 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 6.8Uf, 35V, 2312 20%; Capacitance Kyocera Avx
73R9048
Tantalum Capacitor, 6.8Uf, 35V, 2312 20%; Capacitance Kyocera Avx 73R9048
TANTALUM CAPACITOR, 6.8UF, 35V, 2312 20%; Capacitance:6.8µF; Voltage(DC):35V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.8ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:247mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 6.8UF, 35V, 2312 20%; Capacitance:6.8µF; Voltage(DC):35V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.8ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:247mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TAJC685M035RNJ 1105312-TAJC685M035RNJ 478-8905-2-ND 478-8905-6-ND TAJC685M035RNJ TAJC685M035RNJ 65M4852
Product Name SMD 6.8uF 35V 1.8 Ohm Capacitor Tantalum Capacitors - TAJC685M035RNJ Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 6.8Uf, 35V, 2312 20%, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 35 volts 35 volts 35 volts 35 volts
Packing Method Tape and Reel Tape Reel; Reel - TR Tape Reel Digi-Reel® Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TAC226K015P06-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-040222500471KXTFM2DKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details