Kyocera Corporation Tantalum Capacitors - TAJC685M020RNJ TAJC685M020RNJ

Description
Manufacturer: AVX Corporation Win Source Part Number: 936089-TAJC685M020RN J Series: TAJ Operating Temperature Range: -55°C ~ 125°C Features: 6.8 µF Molded Tantalum Capacitors 20 V 2312 (6032 Metric) 2Ohm Package: 2312 (6032 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: TAJC685M020R, TAJC685M020R-ND
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 936089-TAJC685M020RN J Series: TAJ Operating Temperature Range: -55°C ~ 125°C Features: 6.8 µF Molded Tantalum Capacitors 20 V 2312 (6032 Metric) 2Ohm Package: 2312 (6032 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: TAJC685M020R, TAJC685M020R-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJC685M020RNJ - 936089-TAJC685M020RNJ - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TAJC685M020RNJ
936089-TAJC685M020RNJ
Tantalum Capacitors - TAJC685M020RNJ 936089-TAJC685M020RNJ
Manufacturer: AVX Corporation Win Source Part Number: 936089-TAJC685M020RN J Series: TAJ Operating Temperature Range: -55°C ~ 125°C Features: 6.8 µF Molded Tantalum Capacitors 20 V 2312 (6032 Metric) 2Ohm Package: 2312 (6032 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: TAJC685M020R, TAJC685M020R-ND

Manufacturer: AVX Corporation
Win Source Part Number: 936089-TAJC685M020RNJ
Series: TAJ
Operating Temperature Range: -55°C ~ 125°C
Features: 6.8 µF Molded Tantalum Capacitors 20 V 2312 (6032 Metric) 2Ohm
Package: 2312 (6032 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: TAJC685M020R, TAJC685M020R-ND

Buy Now Datasheet
Tantalum Capacitors - TAJC685M020RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJC685M020RNJ-ND
Tantalum Capacitors TAJC685M020RNJ-ND
6.8µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 2Ohm

6.8µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 2Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAJC685M020RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJC685M020RNJ
Capacitors - Tantalum Capacitors TAJC685M020RNJ
CAP TANT 6.8UF 20% 20V 2312

CAP TANT 6.8UF 20% 20V 2312

Supplier's Site
Tantalum Capacitors - TAJC685M020RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJC685M020RNJ
Tantalum Capacitors TAJC685M020RNJ
CAP TANT 6.8UF 20% 20V 2312

CAP TANT 6.8UF 20% 20V 2312

Supplier's Site Datasheet
Capacitor Tant, 6.8Uf, 20V, 2312 20%, Full Reel; Capacitance Kyocera Avx - 54J3376 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 6.8Uf, 20V, 2312 20%, Full Reel; Capacitance Kyocera Avx
54J3376
Capacitor Tant, 6.8Uf, 20V, 2312 20%, Full Reel; Capacitance Kyocera Avx 54J3376
CAPACITOR TANT, 6.8UF, 20V, 2312 20%, FULL REEL; Capacitance:6.8µF; Voltage(DC):20V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:2ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:235mA RoHS Compliant: Yes

CAPACITOR TANT, 6.8UF, 20V, 2312 20%, FULL REEL; Capacitance:6.8µF; Voltage(DC):20V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:2ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:235mA RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 6.8Μf, 20V, 20% Rohs Compliant Kyocera Avx - 51AC2250 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6.8Μf, 20V, 20% Rohs Compliant Kyocera Avx
51AC2250
Cap, 6.8Μf, 20V, 20% Rohs Compliant Kyocera Avx 51AC2250
CAP, 6.8µF, 20V, 20% ROHS COMPLIANT: YES

CAP, 6.8µF, 20V, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 936089-TAJC685M020RNJ TAJC685M020RNJ-ND TAJC685M020RNJ TAJC685M020RNJ 54J3376 51AC2250
Product Name Tantalum Capacitors - TAJC685M020RNJ Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 6.8Uf, 20V, 2312 20%, Full Reel; Capacitance Kyocera Avx Cap, 6.8Μf, 20V, 20% Rohs Compliant Kyocera Avx
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology; 2312 (6032 Metric)
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100151FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C243T050EB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers