Kyocera Corporation Tantalum Capacitors TAJC685K050ANJ

Description
6.8µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 1Ohm @ 100kHz
Request a Quote Datasheet
Description
6.8µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 1Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAJC685K050ANJTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJC685K050ANJTR-ND
Tantalum Capacitors 478-TAJC685K050ANJTR-ND
6.8µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 1Ohm @ 100kHz

6.8µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 1Ohm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAJC685K050ANJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJC685K050ANJ
Capacitors - Tantalum Capacitors TAJC685K050ANJ
CAP TANT 6.8UF 10% 50V 2312

CAP TANT 6.8UF 10% 50V 2312

Supplier's Site
Tantalum Capacitors - TAJC685K050ANJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJC685K050ANJ
Tantalum Capacitors TAJC685K050ANJ
CAP TANT 6.8UF 10% 50V 2312

CAP TANT 6.8UF 10% 50V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-TAJC685K050ANJTR-ND TAJC685K050ANJ TAJC685K050ANJ
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Aluminium Capacitors - 1701323 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer - 108UVR004MGE - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details