SMD Chip Tantalum 2312 6.8uF 35Vdc 10%
SMD Chip Tantalum 2312 6.8uF 35Vdc 10%
Cap Tant Solid 6.8uF 35V C CASE 10%( 6 X 3.2 X 2.6mm) Inward L SMD 6032-28 1.8 Ohm 125°C T/R Product overview: TAJC685K035RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uF, 35V, 1.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8uF, 35V, 1.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJC685K035RNJ can be used for catalog matching and distributor lookup.
6.8µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.8Ohm
6.8µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.8Ohm
6.8µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.8Ohm
TANTALUM CAPACITOR, 6.8UF, 35V, 1.8 OHM, 0.1, 2312, FULL REEL; Capacitance:6.8µF; Voltage(DC):35V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.8ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes
TANTALUM CAPACITOR, 6.8UF, 35V, 1.8 OHM, 0.1, 2312; Capacitance:6.8µF; Voltage(DC):35V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.8ohm; Manufacturer Size Code:C; Failure Rate:-; Case Size:2312 RoHS Compliant: Yes
CAP TANT 6.8UF 10% 35V 2312
CAP TANT 6.8UF 10% 35V 2312
CAP TANT 6.8UF 10% 35V 2312
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1360307 | 59-TAJC685K035RNJ | 478-1720-2-ND | 478-1720-6-ND | 09P0161 | TAJC685K035RNJ | TAJC685K035RNJ | TAJC685K035RNJ |
| Product Name | Tantalum Capacitors | SMD 6.8uF 35V 1.8 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 6.8Uf, 35V, 1.8 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | |||
| Applications | Automotive | General Purpose | General Purpose | |||||
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed | |||
| RoHS Compliant | Yes | Yes | Yes | |||||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | Tantalum |