Kyocera Corporation Tantalum Capacitors TAJC685K016RNJ

Description
CAP TANT 6.8UF 10% 16V 2312
Request a Quote Datasheet
Description
CAP TANT 6.8UF 10% 16V 2312
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAJC685K016RNJCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJC685K016RNJCT-ND
Tantalum Capacitors 478-TAJC685K016RNJCT-ND
CAP TANT 6.8UF 10% 16V 2312

CAP TANT 6.8UF 10% 16V 2312

Buy Now Datasheet
Tantalum Capacitors - 478-TAJC685K016RNJDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJC685K016RNJDKR-ND
Tantalum Capacitors 478-TAJC685K016RNJDKR-ND
CAP TANT 6.8UF 10% 16V 2312

CAP TANT 6.8UF 10% 16V 2312

Buy Now Datasheet
Tantalum Capacitors - 478-TAJC685K016RNJTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJC685K016RNJTR-ND
Tantalum Capacitors 478-TAJC685K016RNJTR-ND
6.8µF Molded Tantalum Capacitors 16V 2312 (6032 Metric)

6.8µF Molded Tantalum Capacitors 16V 2312 (6032 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 6.8uF 16V 2.5 Ohm Capacitor
59-TAJC685K016RNJ
SMD 6.8uF 16V 2.5 Ohm Capacitor 59-TAJC685K016RNJ
Cap Tant Solid 6.8uF 16V C CASE 10%( 6 X 3.2 X 2.6mm) Inward L SMD 6032-28 2.5 Ohm 125°C T/R Product overview: TAJC685K016RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uF, 16V, 2.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8uF, 16V, 2.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJC685K016RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 6.8uF 16V C CASE 10%( 6 X 3.2 X 2.6mm) Inward L SMD 6032-28 2.5 Ohm 125°C T/R Product overview: TAJC685K016RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uF, 16V, 2.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8uF, 16V, 2.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJC685K016RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TAJC685K016RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJC685K016RNJ
Tantalum Capacitors TAJC685K016RNJ
CAP TANT 6.8UF 10% 16V 2312

CAP TANT 6.8UF 10% 16V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJC685K016RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJC685K016RNJ
Capacitors - Tantalum Capacitors TAJC685K016RNJ
CAP TANT 6.8UF 10% 16V 2312

CAP TANT 6.8UF 10% 16V 2312

Supplier's Site
Cap, 6.8Μf, 16V, 10%, 2312; Capacitance Kyocera Avx - 37AJ1312 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6.8Μf, 16V, 10%, 2312; Capacitance Kyocera Avx
37AJ1312
Cap, 6.8Μf, 16V, 10%, 2312; Capacitance Kyocera Avx 37AJ1312
CAP, 6.8µF, 16V, 10%, 2312; Capacitance:6.8µF; Voltage Rating:16V; Tantalum Capacitor Case:2312 [6032 Metric]; Product Range:-; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:-; RoHS Compliant: Yes

CAP, 6.8µF, 16V, 10%, 2312; Capacitance:6.8µF; Voltage Rating:16V; Tantalum Capacitor Case:2312 [6032 Metric]; Product Range:-; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-TAJC685K016RNJCT-ND 478-TAJC685K016RNJDKR-ND 59-TAJC685K016RNJ TAJC685K016RNJ TAJC685K016RNJ 37AJ1312
Product Name Tantalum Capacitors Tantalum Capacitors SMD 6.8uF 16V 2.5 Ohm Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors Cap, 6.8Μf, 16V, 10%, 2312; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor, Tantalum;3.3uF;TDC Series;Radial;Case F;+/-10%;35V;46VDC;0.125In.;0. - 70186163 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrolytic Capacitors Tantalum
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 0603J0100680FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details