Kyocera Corporation Tantalum Capacitors TAJC684M050SNJ

Description
0.68µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 7Ohm
Request a Quote Datasheet
Description
0.68µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 7Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJC684M050SNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJC684M050SNJ-ND
Tantalum Capacitors TAJC684M050SNJ-ND
0.68µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 7Ohm

0.68µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 7Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAJC684M050SNJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAJC684M050SNJ
Capacitors - Tantalum Capacitors TAJC684M050SNJ
CAP TANT 0.68UF 20% 50V 2312

CAP TANT 0.68UF 20% 50V 2312

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number TAJC684M050SNJ-ND TAJC684M050SNJ
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic - 101C114U010AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Ceramic Capacitors - 1763-0504RB102K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details