Kyocera Corporation SMD 0.68uF 50V 7 Ohm Capacitor TAJC684M050RNJ

Description
Cap Tant Solid 0.68uF 50V C CASE 20% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 7 Ohm 125°C T/R Product overview: TAJC684M050RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.68uF, 50V, 7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.68uF, 50V, 7 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJC684M050RNJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 0.68uF 50V C CASE 20% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 7 Ohm 125°C T/R Product overview: TAJC684M050RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.68uF, 50V, 7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.68uF, 50V, 7 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJC684M050RNJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.68uF 50V 7 Ohm Capacitor
59-TAJC684M050RNJ
SMD 0.68uF 50V 7 Ohm Capacitor 59-TAJC684M050RNJ
Cap Tant Solid 0.68uF 50V C CASE 20% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 7 Ohm 125°C T/R Product overview: TAJC684M050RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.68uF, 50V, 7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.68uF, 50V, 7 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJC684M050RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 0.68uF 50V C CASE 20% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 7 Ohm 125°C T/R Product overview: TAJC684M050RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.68uF, 50V, 7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.68uF, 50V, 7 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJC684M050RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TAJC684M050RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJC684M050RNJ-ND
Tantalum Capacitors TAJC684M050RNJ-ND
0.68µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 7Ohm

0.68µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 7Ohm

Buy Now Datasheet
Tantalum Capacitors - TAJC684M050RNJ - 936088-TAJC684M050RNJ - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TAJC684M050RNJ
936088-TAJC684M050RNJ
Tantalum Capacitors - TAJC684M050RNJ 936088-TAJC684M050RNJ
Manufacturer: AVX Corporation Win Source Part Number: 936088-TAJC684M050RN J Series: TAJ Operating Temperature Range: -55°C ~ 125°C Features: 0.68 µF Molded Tantalum Capacitors 50 V 2312 (6032 Metric) 7Ohm Package: 2312 (6032 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: TAJC684M050R, TAJC684M050R-ND

Manufacturer: AVX Corporation
Win Source Part Number: 936088-TAJC684M050RNJ
Series: TAJ
Operating Temperature Range: -55°C ~ 125°C
Features: 0.68 µF Molded Tantalum Capacitors 50 V 2312 (6032 Metric) 7Ohm
Package: 2312 (6032 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: TAJC684M050R, TAJC684M050R-ND

Buy Now Datasheet
Tantalum Capacitors - TAJC684M050RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJC684M050RNJ
Tantalum Capacitors TAJC684M050RNJ
CAP TANT 0.68UF 20% 50V 2312

CAP TANT 0.68UF 20% 50V 2312

Supplier's Site Datasheet
Capacitor Tant, 0.68Uf, 50V, 7 Ohm, 0.2, 2312; Capacitance Kyocera Avx - 10J7640 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 0.68Uf, 50V, 7 Ohm, 0.2, 2312; Capacitance Kyocera Avx
10J7640
Capacitor Tant, 0.68Uf, 50V, 7 Ohm, 0.2, 2312; Capacitance Kyocera Avx 10J7640
CAPACITOR TANT, 0.68UF, 50V, 7 OHM, 0.2, 2312; Capacitance:0.68µF; Voltage(DC):50V; Capacitor Case / Package:-; Capacitance Tolerance:± 20%; ESR:7ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:125mA; Product Length:6mmRoHS Compliant: Yes

CAPACITOR TANT, 0.68UF, 50V, 7 OHM, 0.2, 2312; Capacitance:0.68µF; Voltage(DC):50V; Capacitor Case / Package:-; Capacitance Tolerance:± 20%; ESR:7ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:125mA; Product Length:6mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TAJC684M050RNJ TAJC684M050RNJ-ND 936088-TAJC684M050RNJ TAJC684M050RNJ 10J7640
Product Name SMD 0.68uF 50V 7 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors - TAJC684M050RNJ Tantalum Capacitors Capacitor Tant, 0.68Uf, 50V, 7 Ohm, 0.2, 2312; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 50 volts 50 volts
Packing Method Tape and Reel Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C163U040BC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 16000 microF
View Details
3 suppliers
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1761-0402N270J250P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details