Kyocera Corporation Tantalum Capacitors TAJC477K002RNJ

Description
470µF Molded Tantalum Capacitors 2.5V 2312 (6032 Metric) 200mOhm
Request a Quote Datasheet
Description
470µF Molded Tantalum Capacitors 2.5V 2312 (6032 Metric) 200mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJC477K002RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJC477K002RNJ-ND
Tantalum Capacitors TAJC477K002RNJ-ND
470µF Molded Tantalum Capacitors 2.5V 2312 (6032 Metric) 200mOhm

470µF Molded Tantalum Capacitors 2.5V 2312 (6032 Metric) 200mOhm

Buy Now Datasheet
Capacitor Tant, 470Uf, 2.5V, 2312 10%; Capacitance Kyocera Avx - 54J3354 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 470Uf, 2.5V, 2312 10%; Capacitance Kyocera Avx
54J3354
Capacitor Tant, 470Uf, 2.5V, 2312 10%; Capacitance Kyocera Avx 54J3354
CAPACITOR TANT, 470UF, 2.5V, 2312 10%; Capacitance:470µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.2ohm RoHS Compliant: Yes

CAPACITOR TANT, 470UF, 2.5V, 2312 10%; Capacitance:470µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.2ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJC477K002RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJC477K002RNJ
Capacitors - Tantalum Capacitors TAJC477K002RNJ
CAP TANT 470UF 10% 2.5V 2312

CAP TANT 470UF 10% 2.5V 2312

Supplier's Site
Tantalum Capacitors - TAJC477K002RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJC477K002RNJ
Tantalum Capacitors TAJC477K002RNJ
CAP TANT 470UF 10% 2.5V 2312

CAP TANT 470UF 10% 2.5V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAJC477K002RNJ-ND 54J3354 TAJC477K002RNJ TAJC477K002RNJ
Product Name Tantalum Capacitors Capacitor Tant, 470Uf, 2.5V, 2312 10%; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 470 microF 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 187XMPL004MG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100560GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details