Kyocera Corporation SMD 47uF 20V 0.5 Ohm Capacitor TAJC476M020RNJ

Description
Cap Tant Solid 47uF 20V C CASE 20% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.5 Ohm 125°C T/R Product overview: TAJC476M020RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 20V, 0.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 20V, 0.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJC476M020RNJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 47uF 20V C CASE 20% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.5 Ohm 125°C T/R Product overview: TAJC476M020RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 20V, 0.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 20V, 0.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJC476M020RNJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 47uF 20V 0.5 Ohm Capacitor
59-TAJC476M020RNJ
SMD 47uF 20V 0.5 Ohm Capacitor 59-TAJC476M020RNJ
Cap Tant Solid 47uF 20V C CASE 20% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.5 Ohm 125°C T/R Product overview: TAJC476M020RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 20V, 0.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 20V, 0.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJC476M020RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 47uF 20V C CASE 20% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.5 Ohm 125°C T/R Product overview: TAJC476M020RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 20V, 0.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 20V, 0.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJC476M020RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-8904-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8904-2-ND
Tantalum Capacitors 478-8904-2-ND
47µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 500mOhm

47µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-8904-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8904-1-ND
Tantalum Capacitors 478-8904-1-ND
47µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 500mOhm

47µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-8904-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8904-6-ND
Tantalum Capacitors 478-8904-6-ND
47µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 500mOhm

47µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 500mOhm

Buy Now Datasheet
Capacitors -Tantalum Capacitors -  - Win Source Electronics
Laguna Hills, CA, United States
Capacitors -Tantalum Capacitors
Capacitors -Tantalum Capacitors
Manufacturer: KYOCERA AVX Category: Capacitors -Tantalum Capacitors Series: TAJ Package: Tape & Reel (TR) /Cut Tape (CT) Type: Molded Size / Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) Mounting Type: Surface Mount Package / Case: 2312 (6032 Metric)

Manufacturer: KYOCERA AVX
Category: Capacitors -Tantalum Capacitors
Series: TAJ
Package: Tape & Reel (TR) /Cut Tape (CT)
Type: Molded
Size / Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)
Mounting Type: Surface Mount
Package / Case: 2312 (6032 Metric)

Buy Now Datasheet
Tantalum Capacitors - TAJC476M020RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJC476M020RNJ
Tantalum Capacitors TAJC476M020RNJ
CAP TANT 47UF 20% 20V 2312

CAP TANT 47UF 20% 20V 2312

Supplier's Site Datasheet
Tantalum Capacitors - TAJC476M020RNJ - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TAJC476M020RNJ
Tantalum Capacitors TAJC476M020RNJ
CAP TANT 47UF 20% 20V 2312

CAP TANT 47UF 20% 20V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJC476M020RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJC476M020RNJ
Capacitors - Tantalum Capacitors TAJC476M020RNJ
CAP TANT 47UF 20% 20V 2312

CAP TANT 47UF 20% 20V 2312

Supplier's Site
Cap, 47Μf, 20V, 20%; Capacitance Kyocera Avx - 55AC3837 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 20V, 20%; Capacitance Kyocera Avx
55AC3837
Cap, 47Μf, 20V, 20%; Capacitance Kyocera Avx 55AC3837
CAP, 47µF, 20V, 20%; Capacitance:47µF; Voltage Rating:20V; Tantalum Capacitor Case:2312 [6032 Metric]; Product Range:TAJ Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

CAP, 47µF, 20V, 20%; Capacitance:47µF; Voltage Rating:20V; Tantalum Capacitor Case:2312 [6032 Metric]; Product Range:TAJ Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor, Tantalum, 47Uf, 20V, 2312; Capacitance Kyocera Avx - 09R6186 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tantalum, 47Uf, 20V, 2312; Capacitance Kyocera Avx
09R6186
Capacitor, Tantalum, 47Uf, 20V, 2312; Capacitance Kyocera Avx 09R6186
CAPACITOR, TANTALUM, 47UF, 20V, 2312; Capacitance:47µF; Voltage(DC):20V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:0.5ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:469mA RoHS Compliant: Yes

CAPACITOR, TANTALUM, 47UF, 20V, 2312; Capacitance:47µF; Voltage(DC):20V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:0.5ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:469mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TAJC476M020RNJ 478-8904-2-ND 478-8904-6-ND TAJC476M020RNJ TAJC476M020RNJ TAJC476M020RNJ 55AC3837 09R6186
Product Name SMD 47uF 20V 0.5 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors -Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Cap, 47Μf, 20V, 20%; Capacitance Kyocera Avx Capacitor, Tantalum, 47Uf, 20V, 2312; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 20 volts 20 volts 20 volts 20 volts 20 volts
Packing Method Tape and Reel Tape Reel Digi-Reel® Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 105PPS850KD21 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Ceramic Capacitors - 0603J0100391GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers