The TAJC476M010RNJ is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 47µF and a rated voltage of 10V. It is part of the TAJ series, which includes both standard and low-profile options. This capacitor is designed for surface mount technology (SMT) applications and is suitable for general low power DC/DC and LDO circuits, as well as height-restricted designs. The capacitor operates within a temperature range of -55°C to +125°C and has a capacitance tolerance of ±20%. It is constructed with J-lead termination and is 100% surge current tested, ensuring reliability in various applications. The device is available in multiple case sizes, with the specific dimensions for the 2312 case size being 7.30mm x 4.30mm x 2.90mm. Engineers considering this component should note its suitability for applications requiring compact size and reliable performance under varying environmental conditions.
Cap Tant Solid 47uF 10V C CASE 20% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 1.2 Ohm 125°C T/R Product overview: TAJC476M010RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 10V, 1.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 10V, 1.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJC476M010RNJ can be used for catalog matching and distributor lookup.
47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.2Ohm
47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.2Ohm
47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.2Ohm
CAP TANT 47UF 20% 10V 2312
CAP TANT 47UF 20% 10V 2312
CAP TANT 47UF 20% 10V 2312
TANTALUM CAPACITOR, 47UF, 10V, 1.2 OHM, 0.2, 2312, FULL REEL; Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.2ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes
CAPACITOR TANT, 47UF, 10V, 1.2 OHM, 0.2, 2312; Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.2ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:303mA RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-TAJC476M010RNJ | 478-3911-6-ND | 478-3911-2-ND | TAJC476M010RNJ | TAJC476M010RNJ | TAJC476M010RNJ | 54J3350 |
| Product Name | SMD 47uF 10V 1.2 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 47Uf, 10V, 1.2 Ohm, 0.2, 2312, Full Reel; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | |||
| RoHS Compliant | Yes | Yes | |||||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 10 volts | 10 volts | 10 volts | 10 volts | |||
| Packing Method | Tape and Reel | Digi-Reel® | Tape Reel | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | Tape Reel |