Kyocera Corporation Tantalum Capacitors TAJC476M006SNJ

Description
47µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.6Ohm
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.6Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJC476M006SNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJC476M006SNJ-ND
Tantalum Capacitors TAJC476M006SNJ-ND
47µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.6Ohm

47µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.6Ohm

Buy Now Datasheet
Capacitor Tant, 47Uf, 6.3V, 2312 20%; Capacitance Kyocera Avx - 54J3348 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 47Uf, 6.3V, 2312 20%; Capacitance Kyocera Avx
54J3348
Capacitor Tant, 47Uf, 6.3V, 2312 20%; Capacitance Kyocera Avx 54J3348
CAPACITOR TANT, 47UF, 6.3V, 2312 20%; Capacitance:47µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:1.6ohm RoHS Compliant: Yes

CAPACITOR TANT, 47UF, 6.3V, 2312 20%; Capacitance:47µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:1.6ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TAJC476M006SNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJC476M006SNJ
Tantalum Capacitors TAJC476M006SNJ
CAP TANT 47UF 20% 6.3V 2312

CAP TANT 47UF 20% 6.3V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJC476M006SNJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAJC476M006SNJ
Capacitors - Tantalum Capacitors TAJC476M006SNJ
CAP TANT 47UF 20% 6.3V 2312

CAP TANT 47UF 20% 6.3V 2312

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAJC476M006SNJ-ND 54J3348 TAJC476M006SNJ TAJC476M006SNJ
Product Name Tantalum Capacitors Capacitor Tant, 47Uf, 6.3V, 2312 20%; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TDL107K016M1F-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details