Kyocera Corporation Tantalum Capacitors TAJC476K010SNJ

Description
47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.2Ohm
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-7536-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-7536-2-ND
Tantalum Capacitors 478-7536-2-ND
47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.2Ohm

47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.2Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-7536-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-7536-1-ND
Tantalum Capacitors 478-7536-1-ND
47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.2Ohm

47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.2Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-7536-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-7536-6-ND
Tantalum Capacitors 478-7536-6-ND
47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.2Ohm

47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.2Ohm

Buy Now Datasheet
Capacitor Tant, 47Uf, 10V, 1.2 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx - 70K5237 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 47Uf, 10V, 1.2 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx
70K5237
Capacitor Tant, 47Uf, 10V, 1.2 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx 70K5237
CAPACITOR TANT, 47UF, 10V, 1.2 OHM, 0.1, 2312, FULL REEL; Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.2ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

CAPACITOR TANT, 47UF, 10V, 1.2 OHM, 0.1, 2312, FULL REEL; Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.2ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TAJC476K010SNJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAJC476K010SNJ
Capacitors - Tantalum Capacitors TAJC476K010SNJ
CAP TANT 47UF 10% 10V 2312

CAP TANT 47UF 10% 10V 2312

Supplier's Site
Tantalum Capacitors - TAJC476K010SNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJC476K010SNJ
Tantalum Capacitors TAJC476K010SNJ
CAP TANT 47UF 10% 10V 2312

CAP TANT 47UF 10% 10V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-7536-2-ND 478-7536-6-ND 70K5237 TAJC476K010SNJ TAJC476K010SNJ
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 47Uf, 10V, 1.2 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C394U7R5BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Ceramic Capacitors - 1763-0504X183J250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details