SMD Chip Tantalum 2312 47uF 10Vdc 10%
SMD Chip Tantalum 2312 47uF 10Vdc 10%
SMD Chip Tantalum 2312 47uF 10Vdc 10%
47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.2Ohm
47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.2Ohm
47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.2Ohm
Cap Tant Solid 47uF 10V C CASE 10%( 6 X 3.2 X 2.6mm) Inward L SMD 6032-28 1.2 Ohm 125°C T/R Product overview: TAJC476K010RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 10V, 1.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 10V, 1.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJC476K010RNJ can be used for catalog matching and distributor lookup.
CAP TANT 47UF 10% 10V 2312
TANTALUM CAPACITOR, 47UF, 10V, 1.2 OHM, 0.1, 2312; Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.2ohm; Manufacturer Size Code:C; Failure Rate:-; Product Length:6mm RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, TAJ Series, 47 F, 10%, 10 V, 2312 [6032 Metric], C RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, TAJ Series, 47 F, 10%, 10 V, 2312 [6032 Metric], C RoHS Compliant: Yes
CAP TANT 47UF 10% 10V 2312
CAP TANT 47UF 10% 10V 2312
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1360300 | 1364479P | 478-3910-6-ND | 478-3910-2-ND | 59-TAJC476K010RNJ | TAJC476K010RNJ | 60R5960 | 95H9882 | TAJC476K010RNJ | TAJC476K010RNJ |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | SMD 47uF 10V 1.2 Ohm Capacitor | Capacitors - Tantalum Capacitors | Tantalum Capacitor, 47Uf, 10V, 1.2 Ohm, 0.1, 2312; Capacitance Kyocera Avx | Surface Mount Tantalum Capacitor, Taj Series, 47 F, 10%, 10 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx | Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | ||||
| Applications | Automotive | General Purpose | General Purpose | |||||||
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed | |||
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | |||||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | Tantalum |