Kyocera Corporation Tantalum Capacitors TAJC475M035RNJ

Description
4.7µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 2.2Ohm
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 2.2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-3909-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3909-6-ND
Tantalum Capacitors 478-3909-6-ND
4.7µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 2.2Ohm

4.7µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 2.2Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-3909-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3909-1-ND
Tantalum Capacitors 478-3909-1-ND
4.7µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 2.2Ohm

4.7µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 2.2Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-3909-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3909-2-ND
Tantalum Capacitors 478-3909-2-ND
4.7µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 2.2Ohm

4.7µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 2.2Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 4.7uF 35V 2.2 Ohm Capacitor
59-TAJC475M035RNJ
SMD 4.7uF 35V 2.2 Ohm Capacitor 59-TAJC475M035RNJ
Cap Tant Solid 4.7uF 35V C CASE 20%( 6 X 3.2 X 2.6mm) Inward L SMD 6032-28 2.2 Ohm 125°C T/R Product overview: TAJC475M035RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 35V, 2.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 35V, 2.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJC475M035RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 4.7uF 35V C CASE 20%( 6 X 3.2 X 2.6mm) Inward L SMD 6032-28 2.2 Ohm 125°C T/R Product overview: TAJC475M035RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 35V, 2.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 35V, 2.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJC475M035RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitor, 4.7Uf, 35V, 2.2 Ohm, 0.2, 2312; Capacitance Kyocera Avx - 10R5845 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 4.7Uf, 35V, 2.2 Ohm, 0.2, 2312; Capacitance Kyocera Avx
10R5845
Tantalum Capacitor, 4.7Uf, 35V, 2.2 Ohm, 0.2, 2312; Capacitance Kyocera Avx 10R5845
TANTALUM CAPACITOR, 4.7UF, 35V, 2.2 OHM, 0.2, 2312; Capacitance:4.7µF; Voltage(DC):35V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:2.2ohm; Manufacturer Size Code:C; Product Length:6mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 4.7UF, 35V, 2.2 OHM, 0.2, 2312; Capacitance:4.7µF; Voltage(DC):35V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:2.2ohm; Manufacturer Size Code:C; Product Length:6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 4.7Uf, 35V, 2.2 Ohm, 0.2, 2312, Full Reel; Capacitance Kyocera Avx - 70K5236 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 4.7Uf, 35V, 2.2 Ohm, 0.2, 2312, Full Reel; Capacitance Kyocera Avx
70K5236
Tantalum Capacitor, 4.7Uf, 35V, 2.2 Ohm, 0.2, 2312, Full Reel; Capacitance Kyocera Avx 70K5236
TANTALUM CAPACITOR, 4.7UF, 35V, 2.2 OHM, 0.2, 2312, FULL REEL; Capacitance:4.7µF; Voltage(DC):35V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:2.2ohm; Manufacturer Size Code:C; Product Length:6mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 4.7UF, 35V, 2.2 OHM, 0.2, 2312, FULL REEL; Capacitance:4.7µF; Voltage(DC):35V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:2.2ohm; Manufacturer Size Code:C; Product Length:6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TAJC475M035RNJ - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TAJC475M035RNJ
Tantalum Capacitors TAJC475M035RNJ
CAP TANT 4.7UF 20% 35V 2312

CAP TANT 4.7UF 20% 35V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJC475M035RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJC475M035RNJ
Capacitors - Tantalum Capacitors TAJC475M035RNJ
CAP TANT 4.7UF 20% 35V 2312

CAP TANT 4.7UF 20% 35V 2312

Supplier's Site
Tantalum Capacitors - TAJC475M035RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJC475M035RNJ
Tantalum Capacitors TAJC475M035RNJ
CAP TANT 4.7UF 20% 35V 2312

CAP TANT 4.7UF 20% 35V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-3909-6-ND 478-3909-1-ND 59-TAJC475M035RNJ 10R5845 TAJC475M035RNJ TAJC475M035RNJ TAJC475M035RNJ
Product Name Tantalum Capacitors Tantalum Capacitors SMD 4.7uF 35V 2.2 Ohm Capacitor Tantalum Capacitor, 4.7Uf, 35V, 2.2 Ohm, 0.2, 2312; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701162 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100270FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details