Kyocera Corporation 4.7UF 20V Capacitor TAJC475M020RNJ

Description
CAP TANT 4.7UF 20% 20V 2312 Product overview: TAJC475M020RNJ from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJC475M020RNJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP TANT 4.7UF 20% 20V 2312 Product overview: TAJC475M020RNJ from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJC475M020RNJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.7UF 20V Capacitor
59-TAJC475M020RNJ
4.7UF 20V Capacitor 59-TAJC475M020RNJ
CAP TANT 4.7UF 20% 20V 2312 Product overview: TAJC475M020RNJ from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJC475M020RNJ can be used for catalog matching and distributor lookup.

CAP TANT 4.7UF 20% 20V 2312 Product overview: TAJC475M020RNJ from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJC475M020RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-7989-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-7989-2-ND
Tantalum Capacitors 478-7989-2-ND
4.7µF Molded Tantalum Capacitors 20V 2312 (6032 Metric)

4.7µF Molded Tantalum Capacitors 20V 2312 (6032 Metric)

Buy Now Datasheet
Tantalum Capacitors - 478-7989-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-7989-6-ND
Tantalum Capacitors 478-7989-6-ND
4.7µF Molded Tantalum Capacitors 20V 2312 (6032 Metric)

4.7µF Molded Tantalum Capacitors 20V 2312 (6032 Metric)

Buy Now Datasheet
Tantalum Capacitors - 478-7989-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-7989-1-ND
Tantalum Capacitors 478-7989-1-ND
4.7µF Molded Tantalum Capacitors 20V 2312 (6032 Metric)

4.7µF Molded Tantalum Capacitors 20V 2312 (6032 Metric)

Buy Now Datasheet
Tantalum Capacitor, 4.7Uf, 20V, 2312 20%; Capacitance Kyocera Avx - 73R9038 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 4.7Uf, 20V, 2312 20%; Capacitance Kyocera Avx
73R9038
Tantalum Capacitor, 4.7Uf, 20V, 2312 20%; Capacitance Kyocera Avx 73R9038
TANTALUM CAPACITOR, 4.7UF, 20V, 2312 20%; Capacitance:4.7µF; Voltage(DC):20V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:2.8ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:198mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 4.7UF, 20V, 2312 20%; Capacitance:4.7µF; Voltage(DC):20V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:2.8ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:198mA RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 4.7Uf, 20V, 2312 20%, Full Reel; Capacitance Kyocera Avx - 61H4789 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 4.7Uf, 20V, 2312 20%, Full Reel; Capacitance Kyocera Avx
61H4789
Tantalum Capacitor, 4.7Uf, 20V, 2312 20%, Full Reel; Capacitance Kyocera Avx 61H4789
TANTALUM CAPACITOR, 4.7UF, 20V, 2312 20%, FULL REEL; Capacitance:4.7µF; Voltage(DC):20V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:2.8ohm; Manufacturer Size Code:C; Failure Rate:-; Case Size:2312 RoHS Compliant: Yes

TANTALUM CAPACITOR, 4.7UF, 20V, 2312 20%, FULL REEL; Capacitance:4.7µF; Voltage(DC):20V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:2.8ohm; Manufacturer Size Code:C; Failure Rate:-; Case Size:2312 RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TAJC475M020RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJC475M020RNJ
Tantalum Capacitors TAJC475M020RNJ
CAP TANT 4.7UF 20% 20V 2312

CAP TANT 4.7UF 20% 20V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJC475M020RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJC475M020RNJ
Capacitors - Tantalum Capacitors TAJC475M020RNJ
CAP TANT 4.7UF 20% 20V 2312

CAP TANT 4.7UF 20% 20V 2312

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TAJC475M020RNJ 478-7989-2-ND 478-7989-6-ND 73R9038 TAJC475M020RNJ TAJC475M020RNJ
Product Name 4.7UF 20V Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 4.7Uf, 20V, 2312 20%; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
WVDC 20 volts 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 338-101C153U050BF2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers