AVX Corporation Tantalum Capacitors TAJC475K035SNJ

Description
Tantalum Capacitors
Request a Quote Datasheet
Description
Tantalum Capacitors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAJC475K035SNJTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJC475K035SNJTR-ND
Tantalum Capacitors 478-TAJC475K035SNJTR-ND
Tantalum Capacitors

Tantalum Capacitors

Buy Now Datasheet
Tantalum Capacitors - 478-TAJC475K035SNJCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJC475K035SNJCT-ND
Tantalum Capacitors 478-TAJC475K035SNJCT-ND
CAP TANT

CAP TANT

Buy Now Datasheet
Tantalum Capacitors - 478-TAJC475K035SNJDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJC475K035SNJDKR-ND
Tantalum Capacitors 478-TAJC475K035SNJDKR-ND
CAP TANT

CAP TANT

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAJC475K035SNJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAJC475K035SNJ
Capacitors - Tantalum Capacitors TAJC475K035SNJ
CAP TANT

CAP TANT

Supplier's Site
Tantalum Capacitors - TAJC475K035SNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJC475K035SNJ
Tantalum Capacitors TAJC475K035SNJ
CAP TANT

CAP TANT

Supplier's Site Datasheet
Capacitor Tant, 4.7Uf, 35V, 2.2 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx - 54J3321 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 4.7Uf, 35V, 2.2 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx
54J3321
Capacitor Tant, 4.7Uf, 35V, 2.2 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx 54J3321
CAPACITOR TANT, 4.7UF, 35V, 2.2 OHM, 0.1, 2312, FULL REEL; Capacitance:4.7µF; Voltage(DC):35V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:2.2ohm; Manufacturer Size Code:C; Product Length:6mm RoHS Compliant: Yes

CAPACITOR TANT, 4.7UF, 35V, 2.2 OHM, 0.1, 2312, FULL REEL; Capacitance:4.7µF; Voltage(DC):35V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:2.2ohm; Manufacturer Size Code:C; Product Length:6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-TAJC475K035SNJTR-ND 478-TAJC475K035SNJDKR-ND TAJC475K035SNJ TAJC475K035SNJ 54J3321
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 4.7Uf, 35V, 2.2 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C192T250AE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 0603J0106P80BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Tantalum Capacitors - 1814666 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers