AVX Corporation Tantalum Capacitor, 4.7Uf, 25V, 2312 10%, Full Reel; Capacitance Kyocera Avx TAJC475K025RNJ.

Description
TANTALUM CAPACITOR, 4.7UF, 25V, 2312 10%, FULL REEL; Capacitance:4.7µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:6ohm; Manufacturer Size Code:C; Product Length:6mm; Case Size:2312RoHS Compliant: Yes
Datasheet
Description
TANTALUM CAPACITOR, 4.7UF, 25V, 2312 10%, FULL REEL; Capacitance:4.7µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:6ohm; Manufacturer Size Code:C; Product Length:6mm; Case Size:2312RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 4.7Uf, 25V, 2312 10%, Full Reel; Capacitance Kyocera Avx - 26AC4199 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 4.7Uf, 25V, 2312 10%, Full Reel; Capacitance Kyocera Avx
26AC4199
Tantalum Capacitor, 4.7Uf, 25V, 2312 10%, Full Reel; Capacitance Kyocera Avx 26AC4199
TANTALUM CAPACITOR, 4.7UF, 25V, 2312 10%, FULL REEL; Capacitance:4.7µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:6ohm; Manufacturer Size Code:C; Product Length:6mm; Case Size:2312RoHS Compliant: Yes

TANTALUM CAPACITOR, 4.7UF, 25V, 2312 10%, FULL REEL; Capacitance:4.7µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:6ohm; Manufacturer Size Code:C; Product Length:6mm; Case Size:2312RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26AC4199
Product Name Tantalum Capacitor, 4.7Uf, 25V, 2312 10%, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details