Kyocera Corporation Tantalum Capacitors TAJC475K020SNJ

Description
4.7µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.4Ohm
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.4Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJC475K020SNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJC475K020SNJ-ND
Tantalum Capacitors TAJC475K020SNJ-ND
4.7µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.4Ohm

4.7µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.4Ohm

Buy Now Datasheet
Capacitor Tant, 4.7Uf, 20V, 2312 10%; Capacitance Kyocera Avx - 54J3310 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 4.7Uf, 20V, 2312 10%; Capacitance Kyocera Avx
54J3310
Capacitor Tant, 4.7Uf, 20V, 2312 10%; Capacitance Kyocera Avx 54J3310
CAPACITOR TANT, 4.7UF, 20V, 2312 10%; Capacitance:4.7µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:2.8ohm RoHS Compliant: Yes

CAPACITOR TANT, 4.7UF, 20V, 2312 10%; Capacitance:4.7µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:2.8ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TAJC475K020SNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJC475K020SNJ
Tantalum Capacitors TAJC475K020SNJ
CAP TANT 4.7UF 10% 20V 2312

CAP TANT 4.7UF 10% 20V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJC475K020SNJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAJC475K020SNJ
Capacitors - Tantalum Capacitors TAJC475K020SNJ
CAP TANT 4.7UF 10% 20V 2312

CAP TANT 4.7UF 10% 20V 2312

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAJC475K020SNJ-ND 54J3310 TAJC475K020SNJ TAJC475K020SNJ
Product Name Tantalum Capacitors Capacitor Tant, 4.7Uf, 20V, 2312 10%; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 2002-101462N025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B103K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details