Kyocera Corporation Tantalum Capacitors TAJC336M006RNJ

Description
33µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric)
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJC336M006RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJC336M006RNJ-ND
Tantalum Capacitors TAJC336M006RNJ-ND
33µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric)

33µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric)

Buy Now Datasheet
Tantalum Capacitors - TAJC336M006RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJC336M006RNJ
Tantalum Capacitors TAJC336M006RNJ
CAP TANT 33UF 20% 6.3V 2312

CAP TANT 33UF 20% 6.3V 2312

Supplier's Site Datasheet
Tantalum Capacitor, 33Uf, 6.3V, 2312 20%; Capacitance Kyocera Avx - 73R9033 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 33Uf, 6.3V, 2312 20%; Capacitance Kyocera Avx
73R9033
Tantalum Capacitor, 33Uf, 6.3V, 2312 20%; Capacitance Kyocera Avx 73R9033
TANTALUM CAPACITOR, 33UF, 6.3V, 2312 20%; Capacitance:33µF; Voltage(DC):6.3V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.8ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:247mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 33UF, 6.3V, 2312 20%; Capacitance:33µF; Voltage(DC):6.3V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.8ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:247mA RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 33Uf, 6.3V, 2312 20%, Full Reel; Capacitance Kyocera Avx - 54J3293 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 33Uf, 6.3V, 2312 20%, Full Reel; Capacitance Kyocera Avx
54J3293
Tantalum Capacitor, 33Uf, 6.3V, 2312 20%, Full Reel; Capacitance Kyocera Avx 54J3293
TANTALUM CAPACITOR, 33UF, 6.3V, 2312 20%, FULL REEL; Capacitance:33µF; Voltage(DC):6.3V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.8ohm; Manufacturer Size Code:C; Failure Rate:-; Case Size:2312 RoHS Compliant: Yes

TANTALUM CAPACITOR, 33UF, 6.3V, 2312 20%, FULL REEL; Capacitance:33µF; Voltage(DC):6.3V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.8ohm; Manufacturer Size Code:C; Failure Rate:-; Case Size:2312 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number TAJC336M006RNJ-ND TAJC336M006RNJ 73R9033
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 33Uf, 6.3V, 2312 20%; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 226AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Tantalum Capacitors - 1814673 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-0402N560F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details