33µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.5Ohm @ 100kHz
CAP TANT 33UF 10% 20V 2312
CAPACITOR TANT, 33UF, 20V, 1.5 OHM, 0.1, 2312; Capacitance:33µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:1.5ohm RoHS Compliant: Yes
CAP TANT 33UF 10% 20V 2312
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TAJC336K020SNJ-ND | TAJC336K020SNJ | 54J3291 | TAJC336K020SNJ |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor Tant, 33Uf, 20V, 1.5 Ohm, 0.1, 2312; Capacitance Kyocera Avx | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; SMD | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 33 microF | 33 microF | 33 microF | 33 microF |