Kyocera Corporation Tantalum Capacitors TAJC336K020RNJ

Description
33µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.5Ohm
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-1716-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1716-2-ND
Tantalum Capacitors 478-1716-2-ND
33µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.5Ohm

33µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-1716-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1716-6-ND
Tantalum Capacitors 478-1716-6-ND
33µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.5Ohm

33µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-1716-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1716-1-ND
Tantalum Capacitors 478-1716-1-ND
33µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.5Ohm

33µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.5Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 33uF 20V 1.5 Ohm Capacitor
59-TAJC336K020RNJ
SMD 33uF 20V 1.5 Ohm Capacitor 59-TAJC336K020RNJ
Cap Tant Solid 33uF 20V C CASE 10%( 6 X 3.2 X 2.6mm) Inward L SMD 6032-28 1.5 Ohm 125°C T/R Product overview: TAJC336K020RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 20V, 1.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 20V, 1.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJC336K020RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 33uF 20V C CASE 10%( 6 X 3.2 X 2.6mm) Inward L SMD 6032-28 1.5 Ohm 125°C T/R Product overview: TAJC336K020RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 20V, 1.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 20V, 1.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJC336K020RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TAJC336K020RNJ - 845453-TAJC336K020RNJ - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TAJC336K020RNJ
845453-TAJC336K020RNJ
Tantalum Capacitors - TAJC336K020RNJ 845453-TAJC336K020RNJ
Manufacturer: AVX Corporation Win Source Part Number: 845453-TAJC336K020RN J Series: TAJ Features: 33 µF Tantalum Capacitors 20 V Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 478-1716-1, 478-1716-6-NDR, 478-1716-6, TAJC336K020R, 478-1716-2

Manufacturer: AVX Corporation
Win Source Part Number: 845453-TAJC336K020RNJ
Series: TAJ
Features: 33 µF Tantalum Capacitors 20 V
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 478-1716-1, 478-1716-6-NDR, 478-1716-6, TAJC336K020R, 478-1716-2

Buy Now Datasheet
Tantalum Capacitors - 1364497 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1364497
Tantalum Capacitors 1364497
SMD Chip Tantalum 2312 33uF 20Vdc 10%

SMD Chip Tantalum 2312 33uF 20Vdc 10%

Supplier's Site
Tantalum Capacitors - 1360291 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1360291
Tantalum Capacitors 1360291
SMD Chip Tantalum 2312 33uF 20Vdc 10%

SMD Chip Tantalum 2312 33uF 20Vdc 10%

Supplier's Site
Tantalum Capacitor, 33Uf, 20V, 1.5 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx - 54J3290 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 33Uf, 20V, 1.5 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx
54J3290
Tantalum Capacitor, 33Uf, 20V, 1.5 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx 54J3290
TANTALUM CAPACITOR, 33UF, 20V, 1.5 OHM, 0.1, 2312, FULL REEL; Capacitance:33µF; Voltage(DC):20V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.5ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 33UF, 20V, 1.5 OHM, 0.1, 2312, FULL REEL; Capacitance:33µF; Voltage(DC):20V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.5ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Taj Series, 33 F, 10%, 20 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx - 18J9857 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Taj Series, 33 F, 10%, 20 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx
18J9857
Surface Mount Tantalum Capacitor, Taj Series, 33 F, 10%, 20 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx 18J9857
Surface Mount Tantalum Capacitor, TAJ Series, 33 F, 10%, 20 V, 2312 [6032 Metric], C RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TAJ Series, 33 F, 10%, 20 V, 2312 [6032 Metric], C RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TAJC336K020RNJ - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TAJC336K020RNJ
Tantalum Capacitors TAJC336K020RNJ
CAP TANT 33UF 10% 20V 2312

CAP TANT 33UF 10% 20V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJC336K020RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJC336K020RNJ
Capacitors - Tantalum Capacitors TAJC336K020RNJ
CAP TANT 33UF 10% 20V 2312

CAP TANT 33UF 10% 20V 2312

Supplier's Site
Tantalum Capacitors - TAJC336K020RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJC336K020RNJ
Tantalum Capacitors TAJC336K020RNJ
CAP TANT 33UF 10% 20V 2312

CAP TANT 33UF 10% 20V 2312

Supplier's Site Datasheet
CAP TANT 33UF 10% 20V 2312 - 66-TAJC336K020RNJ - Utmel Electronic Limited
Hong Kong, China
CAP TANT 33UF 10% 20V 2312
66-TAJC336K020RNJ
CAP TANT 33UF 10% 20V 2312 66-TAJC336K020RNJ
CAP TANT 33UF 10% 20V 2312

CAP TANT 33UF 10% 20V 2312

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-1716-2-ND 478-1716-6-ND 59-TAJC336K020RNJ 845453-TAJC336K020RNJ 1364497 54J3290 18J9857 TAJC336K020RNJ TAJC336K020RNJ TAJC336K020RNJ 66-TAJC336K020RNJ
Product Name Tantalum Capacitors Tantalum Capacitors SMD 33uF 20V 1.5 Ohm Capacitor Tantalum Capacitors - TAJC336K020RNJ Tantalum Capacitors Tantalum Capacitor, 33Uf, 20V, 1.5 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Taj Series, 33 F, 10%, 20 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors CAP TANT 33UF 10% 20V 2312
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 337XMPL004MG19H - Richardson RFPD
Specs
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - 0603J0100152KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers