33µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.6Ohm @ 100kHz
CAP TANT 33UF 10% 10V 2312
TANTALUM CHIPS ROHS COMPLIANT: YES
CAP TANT 33UF 10% 10V 2312
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-11229-2-ND | TAJC336K010TNJ | 43X8568 | TAJC336K010TNJ |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Chips Rohs Compliant Kyocera Avx | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | Automotive | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 33 microF | 33 microF | 33 microF |