Kyocera Corporation Tantalum Capacitors - TAJC336K010RNJ TAJC336K010RNJ

Description
Manufacturer: AVX Corporation Win Source Part Number: 796240-TAJC336K010RN J Series: TAJ Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2312 Mounting: SMD Capacitance: 33μF Tolerance: ±10% ESR (Equivalent Series Resistance): 1.6 Ohm Manufacturer Size Code: C Family Name: TAJ Categories: Capacitors Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) Height - Seated (Maximum): 0.110" (2.80mm) Voltage Rating DC: 10V Alternative Parts (Cross-Reference): T496C336K010AS7280; PCT33/10CK; T496C336K010AS4393; T496C336K010AT; Introduction Date: December 31, 2002 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 796240-TAJC336K010RN J Series: TAJ Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2312 Mounting: SMD Capacitance: 33μF Tolerance: ±10% ESR (Equivalent Series Resistance): 1.6 Ohm Manufacturer Size Code: C Family Name: TAJ Categories: Capacitors Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) Height - Seated (Maximum): 0.110" (2.80mm) Voltage Rating DC: 10V Alternative Parts (Cross-Reference): T496C336K010AS7280; PCT33/10CK; T496C336K010AS4393; T496C336K010AT; Introduction Date: December 31, 2002 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJC336K010RNJ - 796240-TAJC336K010RNJ - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TAJC336K010RNJ
796240-TAJC336K010RNJ
Tantalum Capacitors - TAJC336K010RNJ 796240-TAJC336K010RNJ
Manufacturer: AVX Corporation Win Source Part Number: 796240-TAJC336K010RN J Series: TAJ Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2312 Mounting: SMD Capacitance: 33μF Tolerance: ±10% ESR (Equivalent Series Resistance): 1.6 Ohm Manufacturer Size Code: C Family Name: TAJ Categories: Capacitors Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) Height - Seated (Maximum): 0.110" (2.80mm) Voltage Rating DC: 10V Alternative Parts (Cross-Reference): T496C336K010AS7280; PCT33/10CK; T496C336K010AS4393; T496C336K010AT; Introduction Date: December 31, 2002 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 796240-TAJC336K010RNJ
Series: TAJ
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 2312
Mounting: SMD
Capacitance: 33μF
Tolerance: ±10%
ESR (Equivalent Series Resistance): 1.6 Ohm
Manufacturer Size Code: C
Family Name: TAJ
Categories: Capacitors
Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)
Height - Seated (Maximum): 0.110" (2.80mm)
Voltage Rating DC: 10V
Alternative Parts (Cross-Reference): T496C336K010AS7280; PCT33/10CK; T496C336K010AS4393; T496C336K010AT;
Introduction Date: December 31, 2002
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Tantalum Capacitors - 478-3905-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3905-1-ND
Tantalum Capacitors 478-3905-1-ND
33µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.6Ohm

33µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.6Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-3905-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3905-6-ND
Tantalum Capacitors 478-3905-6-ND
33µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.6Ohm

33µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.6Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-3905-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3905-2-ND
Tantalum Capacitors 478-3905-2-ND
33µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.6Ohm

33µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.6Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 33uF 10V 1.6 Ohm Capacitor
59-TAJC336K010RNJ
SMD 33uF 10V 1.6 Ohm Capacitor 59-TAJC336K010RNJ
Cap Tant Solid 33uF 10V C CASE 10% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 1.6 Ohm 125°C T/R Product overview: TAJC336K010RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 10V, 1.6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 10V, 1.6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJC336K010RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 33uF 10V C CASE 10% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 1.6 Ohm 125°C T/R Product overview: TAJC336K010RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 10V, 1.6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 10V, 1.6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJC336K010RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TAJC336K010RNJ - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TAJC336K010RNJ
Tantalum Capacitors TAJC336K010RNJ
CAP TANT 33UF 10% 10V 2312

CAP TANT 33UF 10% 10V 2312

Supplier's Site Datasheet
Tantalum Capacitors - TAJC336K010RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJC336K010RNJ
Tantalum Capacitors TAJC336K010RNJ
CAP TANT 33UF 10% 10V 2312

CAP TANT 33UF 10% 10V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJC336K010RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJC336K010RNJ
Capacitors - Tantalum Capacitors TAJC336K010RNJ
CAP TANT 33UF 10% 10V 2312

CAP TANT 33UF 10% 10V 2312

Supplier's Site
Tantalum Capacitor, 33Uf, 10V, 1.6 Ohm, 0.1, 2312; Capacitance Kyocera Avx - 60R5951 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 33Uf, 10V, 1.6 Ohm, 0.1, 2312; Capacitance Kyocera Avx
60R5951
Tantalum Capacitor, 33Uf, 10V, 1.6 Ohm, 0.1, 2312; Capacitance Kyocera Avx 60R5951
TANTALUM CAPACITOR, 33UF, 10V, 1.6 OHM, 0.1, 2312; Capacitance:33µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.6ohm; Manufacturer Size Code:C; Failure Rate:-; Product Length:6mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 33UF, 10V, 1.6 OHM, 0.1, 2312; Capacitance:33µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.6ohm; Manufacturer Size Code:C; Failure Rate:-; Product Length:6mm RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 33Uf, 10V, 1.6 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx - 65M4843 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 33Uf, 10V, 1.6 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx
65M4843
Tantalum Capacitor, 33Uf, 10V, 1.6 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx 65M4843
TANTALUM CAPACITOR, 33UF, 10V, 1.6 OHM, 0.1, 2312, FULL REEL; Capacitance:33µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.6ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 33UF, 10V, 1.6 OHM, 0.1, 2312, FULL REEL; Capacitance:33µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.6ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Taj Series, 33 F, 10%, 10 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx - 65W8095 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Taj Series, 33 F, 10%, 10 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx
65W8095
Surface Mount Tantalum Capacitor, Taj Series, 33 F, 10%, 10 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx 65W8095
Surface Mount Tantalum Capacitor, TAJ Series, 33 F, 10%, 10 V, 2312 [6032 Metric], C RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TAJ Series, 33 F, 10%, 10 V, 2312 [6032 Metric], C RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 33Μf, 10V, 10%, 2312, Reel; Capacitance Kyocera Avx - 04X6871 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Μf, 10V, 10%, 2312, Reel; Capacitance Kyocera Avx
04X6871
Cap, 33Μf, 10V, 10%, 2312, Reel; Capacitance Kyocera Avx 04X6871
CAP, 33µF, 10V, 10%, 2312, REEL; Capacitance:33µF; Voltage Rating:10V; Tantalum Capacitor Case:2312 [6032 Metric]; Product Range:TAJ Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 33µF, 10V, 10%, 2312, REEL; Capacitance:33µF; Voltage Rating:10V; Tantalum Capacitor Case:2312 [6032 Metric]; Product Range:TAJ Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 796240-TAJC336K010RNJ 478-3905-1-ND 478-3905-6-ND 59-TAJC336K010RNJ TAJC336K010RNJ TAJC336K010RNJ TAJC336K010RNJ 60R5951 65W8095 04X6871
Product Name Tantalum Capacitors - TAJC336K010RNJ Tantalum Capacitors Tantalum Capacitors SMD 33uF 10V 1.6 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 33Uf, 10V, 1.6 Ohm, 0.1, 2312; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Taj Series, 33 F, 10%, 10 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx Cap, 33Μf, 10V, 10%, 2312, Reel; Capacitance Kyocera Avx
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 10 volts 10 volts 10 volts 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 225SML050MD4 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C11AHR35B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers