Cap Tant Solid 3.3uF 35V C CASE 20%( 6 X 3.2 X 2.6mm) Inward L SMD 6032-28 2.5 Ohm 125°C T/R Product overview: TAJC335M035RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 35V, 2.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 35V, 2.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJC335M035RNJ can be used for catalog matching and distributor lookup.
3.3µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 2.5Ohm
3.3µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 2.5Ohm
3.3µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 2.5Ohm
CAP TANT 3.3UF 20% 35V 2312
CAP TANT 3.3UF 20% 35V 2312
CAP TANT 3.3UF 20% 35V 2312
TANTALUM CAPACITOR, 3.3UF, 35V, 2.5 OHM, 0.2, 2312; Capacitance:3.3µF; Voltage(DC):35V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:2.5ohm; Manufacturer Size Code:C; Failure Rate:-; Case Size:2312 RoHS Compliant: Yes
CAPACITOR TANT, 3.3UF, 35V, 2.5 OHM, 0.2, 2312, FULL REEL; Capacitance:3.3µF; Voltage(DC):35V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:2.5ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-TAJC335M035RNJ | 478-11058-2-ND | 478-11058-6-ND | TAJC335M035RNJ | TAJC335M035RNJ | TAJC335M035RNJ | 10R5843 |
| Product Name | SMD 3.3uF 35V 2.5 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 3.3Uf, 35V, 2.5 Ohm, 0.2, 2312; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | |||
| RoHS Compliant | Yes | Yes | |||||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 35 volts | 35 volts | 35 volts | 35 volts | |||
| Packing Method | Tape and Reel | Tape Reel | Digi-Reel® | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | Tape Reel |