3.3µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 2.5Ohm
3.3µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 2.5Ohm
3.3µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 2.5Ohm
TANTALUM CHIPS ROHS COMPLIANT: YES
CAP TANT 3.3UF 10% 50V 2312
CAP TANT 3.3UF 10% 50V 2312
| DigiKey | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-3076-2-ND | 478-3076-6-ND | 52R6536 | TAJC335K050RNJ | TAJC335K050RNJ |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Chips Rohs Compliant Kyocera Avx | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 3.3 microF | 3.3 microF | 3.3 microF | 3.3 microF |