AVX Corporation Tantalum Capacitor, 3.3Uf, 35V, 2.5 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx TAJC335K035RNJ.

Description
TANTALUM CAPACITOR, 3.3UF, 35V, 2.5 OHM, 0.1, 2312, FULL REEL; Capacitance:3.3µF; Voltage(DC):35V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:2.5ohm; Manufacturer Size Code:C; Product Length:6mm RoHS Compliant: Yes
Description
TANTALUM CAPACITOR, 3.3UF, 35V, 2.5 OHM, 0.1, 2312, FULL REEL; Capacitance:3.3µF; Voltage(DC):35V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:2.5ohm; Manufacturer Size Code:C; Product Length:6mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 3.3Uf, 35V, 2.5 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx - 26AC4197 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 3.3Uf, 35V, 2.5 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx
26AC4197
Tantalum Capacitor, 3.3Uf, 35V, 2.5 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx 26AC4197
TANTALUM CAPACITOR, 3.3UF, 35V, 2.5 OHM, 0.1, 2312, FULL REEL; Capacitance:3.3µF; Voltage(DC):35V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:2.5ohm; Manufacturer Size Code:C; Product Length:6mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 3.3UF, 35V, 2.5 OHM, 0.1, 2312, FULL REEL; Capacitance:3.3µF; Voltage(DC):35V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:2.5ohm; Manufacturer Size Code:C; Product Length:6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26AC4197
Product Name Tantalum Capacitor, 3.3Uf, 35V, 2.5 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C242T250BJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers