Kyocera Corporation SMD 220uF 6.3V 1.2 Ohm Capacitor TAJC227M006RNJ

Description
Cap Tant Solid 220uF 6.3V C CASE 20% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 1.2 Ohm 125°C T/R Product overview: TAJC227M006RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 6.3V, 1.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 6.3V, 1.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJC227M006RNJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 220uF 6.3V C CASE 20% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 1.2 Ohm 125°C T/R Product overview: TAJC227M006RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 6.3V, 1.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 6.3V, 1.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJC227M006RNJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 220uF 6.3V 1.2 Ohm Capacitor
59-TAJC227M006RNJ
SMD 220uF 6.3V 1.2 Ohm Capacitor 59-TAJC227M006RNJ
Cap Tant Solid 220uF 6.3V C CASE 20% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 1.2 Ohm 125°C T/R Product overview: TAJC227M006RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 6.3V, 1.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 6.3V, 1.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJC227M006RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 220uF 6.3V C CASE 20% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 1.2 Ohm 125°C T/R Product overview: TAJC227M006RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 6.3V, 1.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 6.3V, 1.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJC227M006RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-11057-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11057-2-ND
Tantalum Capacitors 478-11057-2-ND
220µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.2Ohm

220µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.2Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-11057-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11057-6-ND
Tantalum Capacitors 478-11057-6-ND
220µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.2Ohm

220µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.2Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-11057-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11057-1-ND
Tantalum Capacitors 478-11057-1-ND
220µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.2Ohm

220µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.2Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAJC227M006RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJC227M006RNJ
Capacitors - Tantalum Capacitors TAJC227M006RNJ
CAP TANT 220UF 20% 6.3V 2312

CAP TANT 220UF 20% 6.3V 2312

Supplier's Site
Tantalum Capacitors - TAJC227M006RNJ - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TAJC227M006RNJ
Tantalum Capacitors TAJC227M006RNJ
CAP TANT 220UF 20% 6.3V 2312

CAP TANT 220UF 20% 6.3V 2312

Supplier's Site Datasheet
Tantalum Capacitors - TAJC227M006RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJC227M006RNJ
Tantalum Capacitors TAJC227M006RNJ
CAP TANT 220UF 20% 6.3V 2312

CAP TANT 220UF 20% 6.3V 2312

Supplier's Site Datasheet
Capacitor, Tantalum, 220Uf, 6.3V, 2312; Capacitance Kyocera Avx - 96Y7952 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tantalum, 220Uf, 6.3V, 2312; Capacitance Kyocera Avx
96Y7952
Capacitor, Tantalum, 220Uf, 6.3V, 2312; Capacitance Kyocera Avx 96Y7952
CAPACITOR, TANTALUM, 220UF, 6.3V, 2312; Capacitance:220µF; Voltage(DC):6.3V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.2ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:303mA RoHS Compliant: Yes

CAPACITOR, TANTALUM, 220UF, 6.3V, 2312; Capacitance:220µF; Voltage(DC):6.3V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.2ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:303mA RoHS Compliant: Yes

Supplier's Site
Tantalum Chips Rohs Compliant Kyocera Avx - 09R6184 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Chips Rohs Compliant Kyocera Avx
09R6184
Tantalum Chips Rohs Compliant Kyocera Avx 09R6184
TANTALUM CHIPS ROHS COMPLIANT: YES

TANTALUM CHIPS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TAJC227M006RNJ 478-11057-2-ND 478-11057-6-ND TAJC227M006RNJ TAJC227M006RNJ TAJC227M006RNJ 96Y7952 09R6184
Product Name SMD 220uF 6.3V 1.2 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitor, Tantalum, 220Uf, 6.3V, 2312; Capacitance Kyocera Avx Tantalum Chips Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount Chip Capacitor
RoHS Compliant Yes Yes Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 6.3 volts 6.3 volts 6.3 volts 6.3 volts
Packing Method Tape and Reel Tape Reel Digi-Reel® Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B104M160PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C454U010DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details