220µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.2Ohm
220µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.2Ohm
220µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.2Ohm
CAP TANT 220UF 10% 6.3V 2312
CAP, TANT, AEC-Q200, 220UF, 6.3V, CASE C; Capacitance:220µF; Voltage(DC):6.3V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.2ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:303mA RoHS Compliant: Yes
CAP, TANT, AEC-Q200, 220UF, 6.3V, CASE C; Capacitance:220µF; Voltage(DC):6.3V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.2ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:303mA RoHS Compliant: Yes
CAP, 220UF, 6.3V, TANT, CASE C; Capacitance:220µF; Voltage Rating:6.3V; Tantalum Capacitor Case:2312 [6032 Metric]; Product Range:TAJ Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
CAP TANT 220UF 10% 6.3V 2312
| DigiKey | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TAJC227K006TNJTR-ND | 478-TAJC227K006TNJDKR-ND | TAJC227K006TNJ | 60AC2961 | 77AC3891 | TAJC227K006TNJ |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Cap, Tant, Aec-Q200, 220Uf, 6.3V, Case C; Capacitance Kyocera Avx | Cap, 220Uf, 6.3V, Tant, Case C; Capacitance Kyocera Avx | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||||
| Applications | Automotive | Automotive | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to ? C (-67 to ? F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF |