Kyocera Corporation SMD 22uF 25V 1.4 Ohm Capacitor TAJC226M025RNJ

Description
Cap Tant Solid 22uF 25V C CASE 20% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 1.4 Ohm 125°C T/R Product overview: TAJC226M025RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 25V, 1.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 25V, 1.4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJC226M025RNJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 22uF 25V C CASE 20% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 1.4 Ohm 125°C T/R Product overview: TAJC226M025RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 25V, 1.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 25V, 1.4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJC226M025RNJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 22uF 25V 1.4 Ohm Capacitor
59-TAJC226M025RNJ
SMD 22uF 25V 1.4 Ohm Capacitor 59-TAJC226M025RNJ
Cap Tant Solid 22uF 25V C CASE 20% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 1.4 Ohm 125°C T/R Product overview: TAJC226M025RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 25V, 1.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 25V, 1.4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJC226M025RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 22uF 25V C CASE 20% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 1.4 Ohm 125°C T/R Product overview: TAJC226M025RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 25V, 1.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 25V, 1.4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJC226M025RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-5807-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-5807-6-ND
Tantalum Capacitors 478-5807-6-ND
22µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.4Ohm

22µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.4Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-5807-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-5807-1-ND
Tantalum Capacitors 478-5807-1-ND
22µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.4Ohm

22µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.4Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-5807-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-5807-2-ND
Tantalum Capacitors 478-5807-2-ND
22µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.4Ohm

22µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.4Ohm

Buy Now Datasheet
Tantalum Capacitors - TAJC226M025RNJ - 796239-TAJC226M025RNJ - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TAJC226M025RNJ
796239-TAJC226M025RNJ
Tantalum Capacitors - TAJC226M025RNJ 796239-TAJC226M025RNJ
Manufacturer: AVX Corporation Win Source Part Number: 796239-TAJC226M025RN J Series: TAJ Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2312 Mounting: SMD Capacitance: 22μF Tolerance: ±20% ESR (Equivalent Series Resistance): 1.4 Ohm Manufacturer Size Code: C Family Name: TAJ Categories: Capacitors Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) Height - Seated (Maximum): 0.110" (2.80mm) Voltage Rating DC: 25V Alternative Parts (Cross-Reference): PCT22/25CM; TA025TCM226MCR; TAJC226M025ANJ; TAJC226M025HNJ; Introduction Date: December 31, 2002 ECCN: EAR99 Country of Origin: Czech Republic, Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 796239-TAJC226M025RNJ
Series: TAJ
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 2312
Mounting: SMD
Capacitance: 22μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 1.4 Ohm
Manufacturer Size Code: C
Family Name: TAJ
Categories: Capacitors
Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)
Height - Seated (Maximum): 0.110" (2.80mm)
Voltage Rating DC: 25V
Alternative Parts (Cross-Reference): PCT22/25CM; TA025TCM226MCR; TAJC226M025ANJ; TAJC226M025HNJ;
Introduction Date: December 31, 2002
ECCN: EAR99
Country of Origin: Czech Republic, Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Tantalum Capacitors - TAJC226M025RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJC226M025RNJ
Tantalum Capacitors TAJC226M025RNJ
CAP TANT 22UF 20% 25V 2312

CAP TANT 22UF 20% 25V 2312

Supplier's Site Datasheet
Tantalum Capacitor, 22Uf, 25V, 1.4 Ohm, 0.2, 2312; Capacitance Kyocera Avx - 75M2829 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 25V, 1.4 Ohm, 0.2, 2312; Capacitance Kyocera Avx
75M2829
Tantalum Capacitor, 22Uf, 25V, 1.4 Ohm, 0.2, 2312; Capacitance Kyocera Avx 75M2829
TANTALUM CAPACITOR, 22UF, 25V, 1.4 OHM, 0.2, 2312; Capacitance:22µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.4ohm; Manufacturer Size Code:C; Failure Rate:-; Product Length:6mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF, 25V, 1.4 OHM, 0.2, 2312; Capacitance:22µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.4ohm; Manufacturer Size Code:C; Failure Rate:-; Product Length:6mm RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 22Uf, 25V, 2312 20%, Full Reel; Capacitance Kyocera Avx - 70K5234 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 25V, 2312 20%, Full Reel; Capacitance Kyocera Avx
70K5234
Tantalum Capacitor, 22Uf, 25V, 2312 20%, Full Reel; Capacitance Kyocera Avx 70K5234
TANTALUM CAPACITOR, 22UF, 25V, 2312 20%, FULL REEL; Capacitance:22µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:6ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:280mARoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF, 25V, 2312 20%, FULL REEL; Capacitance:22µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:6ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:280mARoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TAJC226M025RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJC226M025RNJ
Capacitors - Tantalum Capacitors TAJC226M025RNJ
CAP TANT 22UF 20% 25V 2312

CAP TANT 22UF 20% 25V 2312

Supplier's Site
CAP TANT 22UF 20% 25V 2312 - 66-TAJC226M025RNJ - Utmel Electronic Limited
Hong Kong, China
CAP TANT 22UF 20% 25V 2312
66-TAJC226M025RNJ
CAP TANT 22UF 20% 25V 2312 66-TAJC226M025RNJ
CAP TANT 22UF 20% 25V 2312

CAP TANT 22UF 20% 25V 2312

Supplier's Site
Tantalum Capacitors - TAJC226M025RNJ - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TAJC226M025RNJ
Tantalum Capacitors TAJC226M025RNJ
CAP TANT 22UF 20% 25V 2312

CAP TANT 22UF 20% 25V 2312

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TAJC226M025RNJ 478-5807-6-ND 478-5807-1-ND 796239-TAJC226M025RNJ TAJC226M025RNJ 75M2829 70K5234 TAJC226M025RNJ 66-TAJC226M025RNJ TAJC226M025RNJ
Product Name SMD 22uF 25V 1.4 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - TAJC226M025RNJ Tantalum Capacitors Tantalum Capacitor, 22Uf, 25V, 1.4 Ohm, 0.2, 2312; Capacitance Kyocera Avx Tantalum Capacitor, 22Uf, 25V, 2312 20%, Full Reel; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors CAP TANT 22UF 20% 25V 2312 Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 25 volts 25 volts 25 volts 25 volts 25 volts 25 volts 25 volts
Packing Method Tape and Reel Digi-Reel® Tape Reel Tape Reel; Reel package Tape Reel Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402B102K251NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Film Paper Film Capacitors - 135LC3600KL505HM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers