AVX Corporation Tantalum Capacitor, 22Uf, 20V, 1.6 Ohm, 0.2, 2312, Full Reel; Capacitance Kyocera Avx TAJC226M020RNJ.

Description
TANTALUM CAPACITOR, 22UF, 20V, 1.6 OHM, 0.2, 2312, FULL REEL; Capacitance:22µF; Voltage(DC):20V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.6ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes
Description
TANTALUM CAPACITOR, 22UF, 20V, 1.6 OHM, 0.2, 2312, FULL REEL; Capacitance:22µF; Voltage(DC):20V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.6ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 22Uf, 20V, 1.6 Ohm, 0.2, 2312, Full Reel; Capacitance Kyocera Avx - 28AC3624 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 20V, 1.6 Ohm, 0.2, 2312, Full Reel; Capacitance Kyocera Avx
28AC3624
Tantalum Capacitor, 22Uf, 20V, 1.6 Ohm, 0.2, 2312, Full Reel; Capacitance Kyocera Avx 28AC3624
TANTALUM CAPACITOR, 22UF, 20V, 1.6 OHM, 0.2, 2312, FULL REEL; Capacitance:22µF; Voltage(DC):20V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.6ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF, 20V, 1.6 OHM, 0.2, 2312, FULL REEL; Capacitance:22µF; Voltage(DC):20V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.6ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 28AC3624
Product Name Tantalum Capacitor, 22Uf, 20V, 1.6 Ohm, 0.2, 2312, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-060322002P70BQTLSMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101462U025AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers