Kyocera Corporation Tantalum Capacitors TAJC226M016RNJ

Description
SMD Chip Tantalum 2312 22uF 16Vdc 20%
Request a Quote Datasheet
Description
SMD Chip Tantalum 2312 22uF 16Vdc 20%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 1360283 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1360283
Tantalum Capacitors 1360283
SMD Chip Tantalum 2312 22uF 16Vdc 20%

SMD Chip Tantalum 2312 22uF 16Vdc 20%

Supplier's Site
Tantalum Capacitors - 1364619 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1364619
Tantalum Capacitors 1364619
SMD Chip Tantalum 2312 22uF 16Vdc 20%

SMD Chip Tantalum 2312 22uF 16Vdc 20%

Supplier's Site
Tantalum Capacitors - 478-3901-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3901-6-ND
Tantalum Capacitors 478-3901-6-ND
22µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1Ohm

22µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-3901-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3901-2-ND
Tantalum Capacitors 478-3901-2-ND
22µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1Ohm

22µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-3901-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3901-1-ND
Tantalum Capacitors 478-3901-1-ND
22µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1Ohm

22µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 22uF 16V 1 Ohm Capacitor
59-TAJC226M016RNJ
SMD 22uF 16V 1 Ohm Capacitor 59-TAJC226M016RNJ
Cap Tant Solid 22uF 16V C CASE 20% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 1 Ohm 125°C T/R Product overview: TAJC226M016RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 16V, 1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 16V, 1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJC226M016RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 22uF 16V C CASE 20% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 1 Ohm 125°C T/R Product overview: TAJC226M016RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 16V, 1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 16V, 1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJC226M016RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitor, 22Uf, 16V, 1 Ohm, 0.2, 2312, Full Reel; Capacitance Kyocera Avx - 54J3263 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 16V, 1 Ohm, 0.2, 2312, Full Reel; Capacitance Kyocera Avx
54J3263
Tantalum Capacitor, 22Uf, 16V, 1 Ohm, 0.2, 2312, Full Reel; Capacitance Kyocera Avx 54J3263
TANTALUM CAPACITOR, 22UF, 16V, 1 OHM, 0.2, 2312, FULL REEL; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF, 16V, 1 OHM, 0.2, 2312, FULL REEL; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Taj Series, 22 F, 20%, 16 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx - 95W8743 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Taj Series, 22 F, 20%, 16 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx
95W8743
Surface Mount Tantalum Capacitor, Taj Series, 22 F, 20%, 16 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx 95W8743
Surface Mount Tantalum Capacitor, TAJ Series, 22 F, 20%, 16 V, 2312 [6032 Metric], C RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TAJ Series, 22 F, 20%, 16 V, 2312 [6032 Metric], C RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJC226M016RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJC226M016RNJ
Capacitors - Tantalum Capacitors TAJC226M016RNJ
CAP TANT 22UF 20% 16V 2312

CAP TANT 22UF 20% 16V 2312

Supplier's Site
Tantalum Capacitors - TAJC226M016RNJ - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TAJC226M016RNJ
Tantalum Capacitors TAJC226M016RNJ
CAP TANT 22UF 20% 16V 2312

CAP TANT 22UF 20% 16V 2312

Supplier's Site Datasheet
Tantalum Capacitors - TAJC226M016RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJC226M016RNJ
Tantalum Capacitors TAJC226M016RNJ
CAP TANT 22UF 20% 16V 2312

CAP TANT 22UF 20% 16V 2312

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1360283 478-3901-6-ND 478-3901-2-ND 59-TAJC226M016RNJ 54J3263 95W8743 TAJC226M016RNJ TAJC226M016RNJ TAJC226M016RNJ
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors SMD 22uF 16V 1 Ohm Capacitor Tantalum Capacitor, 22Uf, 16V, 1 Ohm, 0.2, 2312, Full Reel; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Taj Series, 22 F, 20%, 16 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications Automotive General Purpose General Purpose
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 227XMPL002MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C11CF5R1C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers