Kyocera Corporation Tantalum Capacitors TAJC226M010RNJ

Description
22µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.8Ohm
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-3900-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3900-1-ND
Tantalum Capacitors 478-3900-1-ND
22µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.8Ohm

22µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.8Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-3900-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3900-6-ND
Tantalum Capacitors 478-3900-6-ND
22µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.8Ohm

22µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.8Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-3900-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3900-2-ND
Tantalum Capacitors 478-3900-2-ND
22µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.8Ohm

22µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.8Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 22uF 10V 1.8 Ohm Capacitor
59-TAJC226M010RNJ
SMD 22uF 10V 1.8 Ohm Capacitor 59-TAJC226M010RNJ
Cap Tant Solid 22uF 10V C CASE 20%( 6 X 3.2 X 2.6mm) Inward L SMD 6032-28 1.8 Ohm 125°C T/R Product overview: TAJC226M010RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 10V, 1.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 10V, 1.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJC226M010RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 22uF 10V C CASE 20%( 6 X 3.2 X 2.6mm) Inward L SMD 6032-28 1.8 Ohm 125°C T/R Product overview: TAJC226M010RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 10V, 1.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 10V, 1.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJC226M010RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 1364536 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1364536
Tantalum Capacitors 1364536
SMD Chip Tantalum 2312 22uF 10Vdc 20%

SMD Chip Tantalum 2312 22uF 10Vdc 20%

Supplier's Site
Tantalum Capacitors - 1747476 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1747476
Tantalum Capacitors 1747476
SMD Chip Tantalum 2312 22uF 10Vdc 20%

SMD Chip Tantalum 2312 22uF 10Vdc 20%

Supplier's Site
Capacitors - Tantalum Capacitors - TAJC226M010RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJC226M010RNJ
Capacitors - Tantalum Capacitors TAJC226M010RNJ
CAP TANT 22UF 20% 10V 2312

CAP TANT 22UF 20% 10V 2312

Supplier's Site
Tantalum Capacitors - TAJC226M010RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJC226M010RNJ
Tantalum Capacitors TAJC226M010RNJ
CAP TANT 22UF 20% 10V 2312

CAP TANT 22UF 20% 10V 2312

Supplier's Site Datasheet
Tantalum Capacitor, 22Uf, 10V, 2312 20%, Full Reel; Capacitance Kyocera Avx - 54J3260 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 10V, 2312 20%, Full Reel; Capacitance Kyocera Avx
54J3260
Tantalum Capacitor, 22Uf, 10V, 2312 20%, Full Reel; Capacitance Kyocera Avx 54J3260
TANTALUM CAPACITOR, 22UF, 10V, 2312 20%, FULL REEL; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.8ohm; Manufacturer Size Code:C; Failure Rate:-; Product Length:6mmRoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF, 10V, 2312 20%, FULL REEL; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.8ohm; Manufacturer Size Code:C; Failure Rate:-; Product Length:6mmRoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 22Uf, 10V, 2312 20%; Capacitance Kyocera Avx - 60R5945 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 22Uf, 10V, 2312 20%; Capacitance Kyocera Avx
60R5945
Capacitor Tant, 22Uf, 10V, 2312 20%; Capacitance Kyocera Avx 60R5945
CAPACITOR TANT, 22UF, 10V, 2312 20%; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.8ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:247mA RoHS Compliant: Yes

CAPACITOR TANT, 22UF, 10V, 2312 20%; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.8ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:247mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-3900-1-ND 478-3900-6-ND 59-TAJC226M010RNJ 1364536 1747476 TAJC226M010RNJ TAJC226M010RNJ 54J3260 60R5945
Product Name Tantalum Capacitors Tantalum Capacitors SMD 22uF 10V 1.8 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 22Uf, 10V, 2312 20%, Full Reel; Capacitance Kyocera Avx Capacitor Tant, 22Uf, 10V, 2312 20%; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum; Electrolytic Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100100GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701289 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers