AVX Corporation Tantalum Capacitors TAJC226K025HNJ

Description
22µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.4Ohm @ 100kHz
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.4Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAJC226K025HNJTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJC226K025HNJTR-ND
Tantalum Capacitors 478-TAJC226K025HNJTR-ND
22µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.4Ohm @ 100kHz

22µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.4Ohm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAJC226K025HNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJC226K025HNJ
Capacitors - Tantalum Capacitors TAJC226K025HNJ
CAP TANT 22UF 10% 25V 2312

CAP TANT 22UF 10% 25V 2312

Supplier's Site
Tantalum Capacitor, 22Uf, 25V, 2312 10%; Capacitance Kyocera Avx - 73R9028 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 25V, 2312 10%; Capacitance Kyocera Avx
73R9028
Tantalum Capacitor, 22Uf, 25V, 2312 10%; Capacitance Kyocera Avx 73R9028
TANTALUM CAPACITOR, 22UF, 25V, 2312 10%; Capacitance:22µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:6ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:280mA RoHS Compliant: No

TANTALUM CAPACITOR, 22UF, 25V, 2312 10%; Capacitance:22µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:6ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:280mA RoHS Compliant: No

Supplier's Site
Tantalum Capacitor, 22Uf, 25V, 2312 10%; Capacitance Kyocera Avx - 65M4837 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 25V, 2312 10%; Capacitance Kyocera Avx
65M4837
Tantalum Capacitor, 22Uf, 25V, 2312 10%; Capacitance Kyocera Avx 65M4837
TANTALUM CAPACITOR, 22UF, 25V, 2312 10%; Capacitance:22µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:6ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:280mA RoHS Compliant: No

TANTALUM CAPACITOR, 22UF, 25V, 2312 10%; Capacitance:22µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:6ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:280mA RoHS Compliant: No

Supplier's Site
Tantalum Capacitors - TAJC226K025HNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJC226K025HNJ
Tantalum Capacitors TAJC226K025HNJ
CAP TANT 22UF 10% 25V 2312

CAP TANT 22UF 10% 25V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TAJC226K025HNJTR-ND TAJC226K025HNJ 73R9028 TAJC226K025HNJ
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 22Uf, 25V, 2312 10%; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814626 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Ceramic Capacitors - 1608-1254-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details