Kyocera Corporation SMD 22uF 10V 1.8 Ohm Capacitor TAJC226K010RNJ

Description
Cap Tant Solid 22uF 10V C CASE 10%( 6 X 3.2 X 2.6mm) Inward L SMD 6032-28 1.8 Ohm 125°C T/R Product overview: TAJC226K010RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 10V, 1.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 10V, 1.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJC226K010RNJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 22uF 10V C CASE 10%( 6 X 3.2 X 2.6mm) Inward L SMD 6032-28 1.8 Ohm 125°C T/R Product overview: TAJC226K010RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 10V, 1.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 10V, 1.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJC226K010RNJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 22uF 10V 1.8 Ohm Capacitor
59-TAJC226K010RNJ
SMD 22uF 10V 1.8 Ohm Capacitor 59-TAJC226K010RNJ
Cap Tant Solid 22uF 10V C CASE 10%( 6 X 3.2 X 2.6mm) Inward L SMD 6032-28 1.8 Ohm 125°C T/R Product overview: TAJC226K010RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 10V, 1.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 10V, 1.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJC226K010RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 22uF 10V C CASE 10%( 6 X 3.2 X 2.6mm) Inward L SMD 6032-28 1.8 Ohm 125°C T/R Product overview: TAJC226K010RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 10V, 1.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 10V, 1.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJC226K010RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-3856-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3856-2-ND
Tantalum Capacitors 478-3856-2-ND
22µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.8Ohm

22µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.8Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-3856-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3856-6-ND
Tantalum Capacitors 478-3856-6-ND
22µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.8Ohm

22µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.8Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-3856-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3856-1-ND
Tantalum Capacitors 478-3856-1-ND
22µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.8Ohm

22µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.8Ohm

Buy Now Datasheet
Tantalum Capacitors - 1364474 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1364474
Tantalum Capacitors 1364474
SMD Chip Tantalum 2312 22uF 10Vdc 10%

SMD Chip Tantalum 2312 22uF 10Vdc 10%

Supplier's Site
Tantalum Capacitors - 1360278 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1360278
Tantalum Capacitors 1360278
SMD Chip Tantalum 2312 22uF 10Vdc 10%

SMD Chip Tantalum 2312 22uF 10Vdc 10%

Supplier's Site
Tantalum Capacitors - 1364474P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1364474P
Tantalum Capacitors 1364474P
SMD Chip Tantalum 2312 22uF 10Vdc 10%

SMD Chip Tantalum 2312 22uF 10Vdc 10%

Supplier's Site
Tantalum Capacitor, 22Uf, 10V, 2312 10%; Capacitance Kyocera Avx - 60R5941 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 10V, 2312 10%; Capacitance Kyocera Avx
60R5941
Tantalum Capacitor, 22Uf, 10V, 2312 10%; Capacitance Kyocera Avx 60R5941
TANTALUM CAPACITOR, 22UF, 10V, 2312 10%; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.8ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:247mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF, 10V, 2312 10%; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.8ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:247mA RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 22Uf, 10V, 2312 10%, Full Reel; Capacitance Kyocera Avx - 54J3249 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 10V, 2312 10%, Full Reel; Capacitance Kyocera Avx
54J3249
Tantalum Capacitor, 22Uf, 10V, 2312 10%, Full Reel; Capacitance Kyocera Avx 54J3249
TANTALUM CAPACITOR, 22UF, 10V, 2312 10%, FULL REEL; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.8ohm; Manufacturer Size Code:C; Failure Rate:-; Product Length:6mmRoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF, 10V, 2312 10%, FULL REEL; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.8ohm; Manufacturer Size Code:C; Failure Rate:-; Product Length:6mmRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Μf, 10V, 10%, 2312, Reel; Capacitance Kyocera Avx - 94W9695 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 10V, 10%, 2312, Reel; Capacitance Kyocera Avx
94W9695
Cap, 22Μf, 10V, 10%, 2312, Reel; Capacitance Kyocera Avx 94W9695
CAP, 22µF, 10V, 10%, 2312, REEL; Capacitance:22µF; Voltage Rating:10V; Tantalum Capacitor Case:2312 [6032 Metric]; Product Range:TAJ Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 22µF, 10V, 10%, 2312, REEL; Capacitance:22µF; Voltage Rating:10V; Tantalum Capacitor Case:2312 [6032 Metric]; Product Range:TAJ Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site
CAP TANT 22UF 10% 10V 2312 - 66-TAJC226K010RNJ - Utmel Electronic Limited
Hong Kong, China
CAP TANT 22UF 10% 10V 2312
66-TAJC226K010RNJ
CAP TANT 22UF 10% 10V 2312 66-TAJC226K010RNJ
CAP TANT 22UF 10% 10V 2312

CAP TANT 22UF 10% 10V 2312

Supplier's Site
Capacitors - Tantalum Capacitors - TAJC226K010RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJC226K010RNJ
Capacitors - Tantalum Capacitors TAJC226K010RNJ
CAP TANT 22UF 10% 10V 2312

CAP TANT 22UF 10% 10V 2312

Supplier's Site
Tantalum Capacitors - TAJC226K010RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJC226K010RNJ
Tantalum Capacitors TAJC226K010RNJ
CAP TANT 22UF 10% 10V 2312

CAP TANT 22UF 10% 10V 2312

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TAJC226K010RNJ 478-3856-2-ND 478-3856-6-ND 1364474 1364474P 60R5941 54J3249 94W9695 66-TAJC226K010RNJ TAJC226K010RNJ TAJC226K010RNJ
Product Name SMD 22uF 10V 1.8 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 22Uf, 10V, 2312 10%; Capacitance Kyocera Avx Tantalum Capacitor, 22Uf, 10V, 2312 10%, Full Reel; Capacitance Kyocera Avx Cap, 22Μf, 10V, 10%, 2312, Reel; Capacitance Kyocera Avx CAP TANT 22UF 10% 10V 2312 Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes Yes Yes Yes
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 10 volts 10 volts 10 volts 10 volts 10 volts 10 volts
Packing Method Tape and Reel Tape Reel Digi-Reel® Tape Reel Tape Reel Tape Reel Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C562U100CC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5600 microF
View Details
4 suppliers
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 1608-1259-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers