Kyocera Corporation Tantalum Capacitors TAJC225M035RNJ

Description
2.2µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 3.5Ohm
Request a Quote Datasheet
Description
2.2µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 3.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-5806-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-5806-2-ND
Tantalum Capacitors 478-5806-2-ND
2.2µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 3.5Ohm

2.2µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 3.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-5806-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-5806-1-ND
Tantalum Capacitors 478-5806-1-ND
2.2µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 3.5Ohm

2.2µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 3.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-5806-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-5806-6-ND
Tantalum Capacitors 478-5806-6-ND
2.2µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 3.5Ohm

2.2µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 3.5Ohm

Buy Now Datasheet
CAP TANT 2.2UF 20% 35V 2312 - 66-TAJC225M035RNJ - Utmel Electronic Limited
Hong Kong, China
CAP TANT 2.2UF 20% 35V 2312
66-TAJC225M035RNJ
CAP TANT 2.2UF 20% 35V 2312 66-TAJC225M035RNJ
CAP TANT 2.2UF 20% 35V 2312

CAP TANT 2.2UF 20% 35V 2312

Supplier's Site
Tantalum Capacitors - TAJC225M035RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJC225M035RNJ
Tantalum Capacitors TAJC225M035RNJ
CAP TANT 2.2UF 20% 35V 2312

CAP TANT 2.2UF 20% 35V 2312

Supplier's Site Datasheet
Tantalum Capacitor, 2.2Uf, 35V, 2312 20%, Full Reel; Capacitance Kyocera Avx - 54J3240 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 2.2Uf, 35V, 2312 20%, Full Reel; Capacitance Kyocera Avx
54J3240
Tantalum Capacitor, 2.2Uf, 35V, 2312 20%, Full Reel; Capacitance Kyocera Avx 54J3240
TANTALUM CAPACITOR, 2.2UF, 35V, 2312 20%, FULL REEL; Capacitance:2.2µF; Voltage(DC):35V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:3.5ohm; Manufacturer Size Code:C; Failure Rate:-; Case Size:2312 RoHS Compliant: Yes

TANTALUM CAPACITOR, 2.2UF, 35V, 2312 20%, FULL REEL; Capacitance:2.2µF; Voltage(DC):35V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:3.5ohm; Manufacturer Size Code:C; Failure Rate:-; Case Size:2312 RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 2.2Μf, 35V, 20%; Capacitance Kyocera Avx - 51AC2247 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Μf, 35V, 20%; Capacitance Kyocera Avx
51AC2247
Cap, 2.2Μf, 35V, 20%; Capacitance Kyocera Avx 51AC2247
CAP, 2.2µF, 35V, 20%; Capacitance:2.2µF; Voltage Rating:35V; Tantalum Capacitor Case:2312 [6032 Metric]; Product Range:TAJ Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

CAP, 2.2µF, 35V, 20%; Capacitance:2.2µF; Voltage Rating:35V; Tantalum Capacitor Case:2312 [6032 Metric]; Product Range:TAJ Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJC225M035RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJC225M035RNJ
Capacitors - Tantalum Capacitors TAJC225M035RNJ
CAP TANT 2.2UF 20% 35V 2312

CAP TANT 2.2UF 20% 35V 2312

Supplier's Site

Technical Specifications

  DigiKey DigiKey Utmel Electronic Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-5806-2-ND 478-5806-6-ND 66-TAJC225M035RNJ TAJC225M035RNJ 54J3240 51AC2247 TAJC225M035RNJ
Product Name Tantalum Capacitors Tantalum Capacitors CAP TANT 2.2UF 20% 35V 2312 Tantalum Capacitors Tantalum Capacitor, 2.2Uf, 35V, 2312 20%, Full Reel; Capacitance Kyocera Avx Cap, 2.2Μf, 35V, 20%; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX151M400A202-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details