Kyocera Corporation Tantalum Capacitors TAJC225K050SNJ

Description
2.2µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 2.5Ohm @ 100kHz
Request a Quote Datasheet
Description
2.2µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 2.5Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAJC225K050SNJTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJC225K050SNJTR-ND
Tantalum Capacitors 478-TAJC225K050SNJTR-ND
2.2µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 2.5Ohm @ 100kHz

2.2µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 2.5Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TAJC225K050SNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJC225K050SNJ
Tantalum Capacitors TAJC225K050SNJ
CAP TANT 2.2UF 10% 50V 2312

CAP TANT 2.2UF 10% 50V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 478-TAJC225K050SNJTR-ND TAJC225K050SNJ
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - T491A475K016AS-F-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1761-0402RN181M500PRW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers