2.2µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 2.5Ohm
2.2µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 2.5Ohm
2.2µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 2.5Ohm
Cap Tant Solid 2.2uF 50V C CASE 10%( 6 X 3.2 X 2.6mm) Inward L SMD 6032-28 2.5 Ohm 125°C T/R Product overview: TAJC225K050RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 50V, 2.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 50V, 2.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJC225K050RNJ can be used for catalog matching and distributor lookup.
CAP TANT 2.2UF 10% 50V 2312
CAP TANT 2.2UF 10% 50V 2312
TANTALUM CAPACITOR, 2.2UF, 50V, 3 OHM, 0.1, 2312; Capacitance:2.2µF; Voltage(DC):50V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:2.5ohm; Manufacturer Size Code:C; Failure Rate:-; Product Length:6mm RoHS Compliant: Yes
TANTALUM CAPACITOR, 2.2uF, 50V, 10%, 2312, FULL REEL; Capacitance:2.2µF; Voltage(DC):50V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:2.5ohm; Manufacturer Size Code:C; Failure Rate:-; Case Size:2312 RoHS Compliant: Yes
CAP TANT 2.2UF 10% 50V 2312
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-8898-6-ND | 478-8898-2-ND | 59-TAJC225K050RNJ | TAJC225K050RNJ | TAJC225K050RNJ | 64M4851 | TAJC225K050RNJ |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 2.2uF 50V 2.5 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 2.2Uf, 50V, 3 Ohm, 0.1, 2312; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | |||
| Applications | General Purpose | General Purpose | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF |