Kyocera Corporation Tantalum Capacitors - TAJC157K010RNJ TAJC157K010RNJ

Description
Manufacturer: AVX Corporation Win Source Part Number: 727471-TAJC157K010RN J Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 150μF Tolerance: ±10% Voltage - Rated: 10V ESR (Equivalent Series Resistance): 900mOhm Manufacturer Size Code: C Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 2312 (6032 Metric) Height - Seated (Maximum): 0.110" (2.80mm) Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)
Request a Quote
Description
Manufacturer: AVX Corporation Win Source Part Number: 727471-TAJC157K010RN J Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 150μF Tolerance: ±10% Voltage - Rated: 10V ESR (Equivalent Series Resistance): 900mOhm Manufacturer Size Code: C Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 2312 (6032 Metric) Height - Seated (Maximum): 0.110" (2.80mm) Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TAJC157K010RNJ is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 150OºF and a rated voltage of 10V. It is part of the TAJ series, which includes both standard and low-profile options. This capacitor is designed for surface mount technology (SMT) applications and is suitable for general low power DC/DC and LDO circuits, as well as height-restricted designs. The capacitor has a temperature range of -55°C to +125°C and is rated for a maximum surge voltage of 13V at 125°C. It offers a capacitance tolerance of ±10% and is 100% surge current tested, ensuring reliability in various applications. The device is available in multiple case sizes, allowing for flexibility in design. The termination finish is typically Sn plating, with options for gold and SnPb plating available upon request. Engineers considering this component should note its suitability for applications requiring compact size and reliable performance under varying temperature conditions.

Datasheet Summary
Powered by GS/AI

The TAJC157K010RNJ is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 150OºF and a rated voltage of 10V. It is part of the TAJ series, which includes both standard and low-profile options. This capacitor is designed for surface mount technology (SMT) applications and is suitable for general low power DC/DC and LDO circuits, as well as height-restricted designs. The capacitor has a temperature range of -55°C to +125°C and is rated for a maximum surge voltage of 13V at 125°C. It offers a capacitance tolerance of ±10% and is 100% surge current tested, ensuring reliability in various applications. The device is available in multiple case sizes, allowing for flexibility in design. The termination finish is typically Sn plating, with options for gold and SnPb plating available upon request. Engineers considering this component should note its suitability for applications requiring compact size and reliable performance under varying temperature conditions.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJC157K010RNJ - 727471-TAJC157K010RNJ - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TAJC157K010RNJ
727471-TAJC157K010RNJ
Tantalum Capacitors - TAJC157K010RNJ 727471-TAJC157K010RNJ
Manufacturer: AVX Corporation Win Source Part Number: 727471-TAJC157K010RN J Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 150μF Tolerance: ±10% Voltage - Rated: 10V ESR (Equivalent Series Resistance): 900mOhm Manufacturer Size Code: C Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 2312 (6032 Metric) Height - Seated (Maximum): 0.110" (2.80mm) Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)

Manufacturer: AVX Corporation
Win Source Part Number: 727471-TAJC157K010RNJ
Packaging: Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 150μF
Tolerance: ±10%
Voltage - Rated: 10V
ESR (Equivalent Series Resistance): 900mOhm
Manufacturer Size Code: C
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 2312 (6032 Metric)
Height - Seated (Maximum): 0.110" (2.80mm)
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)

Buy Now
Tantalum Capacitors - 478-2352-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-2352-1-ND
Tantalum Capacitors 478-2352-1-ND
150µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 900mOhm

150µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 900mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-2352-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-2352-2-ND
Tantalum Capacitors 478-2352-2-ND
150µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 900mOhm

150µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 900mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-2352-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-2352-6-ND
Tantalum Capacitors 478-2352-6-ND
150µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 900mOhm

150µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 900mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 150uF 10V 0.9 Ohm Capacitor
59-TAJC157K010RNJ
SMD 150uF 10V 0.9 Ohm Capacitor 59-TAJC157K010RNJ
Cap Tant Solid 150uF 10V C CASE 10% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.9 Ohm 125°C T/R Product overview: TAJC157K010RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 10V, 0.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 10V, 0.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJC157K010RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 150uF 10V C CASE 10% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.9 Ohm 125°C T/R Product overview: TAJC157K010RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 10V, 0.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 10V, 0.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJC157K010RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Taj Series, 150 F, 10%, 10 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx - 93K0205 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Taj Series, 150 F, 10%, 10 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx
93K0205
Surface Mount Tantalum Capacitor, Taj Series, 150 F, 10%, 10 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx 93K0205
Surface Mount Tantalum Capacitor, TAJ Series, 150 F, 10%, 10 V, 2312 [6032 Metric], C RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TAJ Series, 150 F, 10%, 10 V, 2312 [6032 Metric], C RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 150Μf, 10V, 10%, 2312, Reel; Capacitance Kyocera Avx - 94W9692 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Μf, 10V, 10%, 2312, Reel; Capacitance Kyocera Avx
94W9692
Cap, 150Μf, 10V, 10%, 2312, Reel; Capacitance Kyocera Avx 94W9692
CAP, 150µF, 10V, 10%, 2312, REEL; Capacitance:150µF; Voltage Rating:10V; Tantalum Capacitor Case:2312 [6032 Metric]; Product Range:TAJ Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 150µF, 10V, 10%, 2312, REEL; Capacitance:150µF; Voltage Rating:10V; Tantalum Capacitor Case:2312 [6032 Metric]; Product Range:TAJ Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJC157K010RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJC157K010RNJ
Capacitors - Tantalum Capacitors TAJC157K010RNJ
CAP TANT 150UF 10% 10V 2312

CAP TANT 150UF 10% 10V 2312

Supplier's Site
Tantalum Capacitors - TAJC157K010RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJC157K010RNJ
Tantalum Capacitors TAJC157K010RNJ
CAP TANT 150UF 10% 10V 2312

CAP TANT 150UF 10% 10V 2312

Supplier's Site Datasheet
Tantalum Capacitors - TAJC157K010RNJ - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TAJC157K010RNJ
Tantalum Capacitors TAJC157K010RNJ
CAP TANT 150UF 10% 10V 2312

CAP TANT 150UF 10% 10V 2312

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 727471-TAJC157K010RNJ 478-2352-1-ND 478-2352-6-ND 59-TAJC157K010RNJ 93K0205 94W9692 TAJC157K010RNJ TAJC157K010RNJ TAJC157K010RNJ
Product Name Tantalum Capacitors - TAJC157K010RNJ Tantalum Capacitors Tantalum Capacitors SMD 150uF 10V 0.9 Ohm Capacitor Surface Mount Tantalum Capacitor, Taj Series, 150 F, 10%, 10 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx Cap, 150Μf, 10V, 10%, 2312, Reel; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 150 microF 150 microF 150 microF 150 microF 150 microF 150 microF 150 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 10 volts 10 volts 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725620 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Film Paper Film Capacitors - 334LC3700K5LM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers