15µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.6Ohm
15µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.6Ohm
15µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.6Ohm
CAP TANT 15UF 20% 25V 2312
CAP TANT 15UF 20% 25V 2312
CAP TANT 15UF 20% 25V 2312
CAPACITOR TANT, 15UF, 25V, 1.6 OHM, 0.2, 2312, FULL REEL; Capacitance:15µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.6ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes
| DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-11590-2-ND | 478-11590-6-ND | TAJC156M025RNJ | TAJC156M025RNJ | TAJC156M025RNJ | 54J3225 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitor Tant, 15Uf, 25V, 1.6 Ohm, 0.2, 2312, Full Reel; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | |||
| Applications | General Purpose | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 15 microF | 15 microF | 15 microF | 15 microF | 15 microF | 15 microF |