Kyocera Corporation Tantalum Capacitors TAJC156M020RNJ

Description
15µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.7Ohm @ 100kHz
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.7Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-12950-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-12950-2-ND
Tantalum Capacitors 478-12950-2-ND
15µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.7Ohm @ 100kHz

15µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.7Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-12950-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-12950-6-ND
Tantalum Capacitors 478-12950-6-ND
15µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.7Ohm @ 100kHz

15µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.7Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-12950-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-12950-1-ND
Tantalum Capacitors 478-12950-1-ND
15µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.7Ohm @ 100kHz

15µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.7Ohm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAJC156M020RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJC156M020RNJ
Capacitors - Tantalum Capacitors TAJC156M020RNJ
CAP TANT 15UF 20% 20V 2312

CAP TANT 15UF 20% 20V 2312

Supplier's Site
Capacitor Tant, 15Uf, 20V, 1.7 Ohm, 0.2, 2312; Capacitance Kyocera Avx - 54J3223 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 15Uf, 20V, 1.7 Ohm, 0.2, 2312; Capacitance Kyocera Avx
54J3223
Capacitor Tant, 15Uf, 20V, 1.7 Ohm, 0.2, 2312; Capacitance Kyocera Avx 54J3223
CAPACITOR TANT, 15UF, 20V, 1.7 OHM, 0.2, 2312; Capacitance:15µF; Voltage(DC):20V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.7ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:254mA RoHS Compliant: Yes

CAPACITOR TANT, 15UF, 20V, 1.7 OHM, 0.2, 2312; Capacitance:15µF; Voltage(DC):20V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.7ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:254mA RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TAJC156M020RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJC156M020RNJ
Tantalum Capacitors TAJC156M020RNJ
CAP TANT 15UF 20% 20V 2312

CAP TANT 15UF 20% 20V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-12950-2-ND 478-12950-6-ND TAJC156M020RNJ 54J3223 TAJC156M020RNJ
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 15Uf, 20V, 1.7 Ohm, 0.2, 2312; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1289-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701285 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers