15µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.8Ohm
15µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.8Ohm
15µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.8Ohm
Cap Tant Solid 15uF 16V C CASE 20%( 6 X 3.2 X 2.6mm) Inward L SMD 6032-28 1.8 Ohm 125°C T/R Product overview: TAJC156M016RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 16V, 1.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 16V, 1.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJC156M016RNJ can be used for catalog matching and distributor lookup.
CAP TANT 15UF 20% 16V 2312
TANTALUM CAPACITOR, 15UF, 16V, 2312 20%; Capacitance:15µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.8ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:247mA RoHS Compliant: Yes
TANTALUM CAPACITOR, 15UF, 16V, 2312 20%, FULL REEL; Capacitance:15µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.8ohm; Manufacturer Size Code:C; Failure Rate:-; Product Length:6mmRoHS Compliant: Yes
CAP TANT 15UF 20% 16V 2312
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-11056-2-ND | 478-11056-6-ND | 59-TAJC156M016RNJ | TAJC156M016RNJ | 73R9021 | 54J3220 | TAJC156M016RNJ |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 15uF 16V 1.8 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitor, 15Uf, 16V, 2312 20%; Capacitance Kyocera Avx | Tantalum Capacitor, 15Uf, 16V, 2312 20%, Full Reel; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||||
| Applications | General Purpose | General Purpose | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||||
| Capacitance Range | 15 microF | 15 microF | 15 microF | 15 microF | 15 microF | 15 microF |