Manufacturer: AVX Corporation
Win Source Part Number: 936084-TAJC156K025RN
Series: TAJ
Operating Temperature Range: -55°C ~ 125°C
Features: 15 µF Molded Tantalum Capacitors 25 V 2312 (6032 Metric) 1.6Ohm
Package: 2312 (6032 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: TAJC156K025R, TAJC156K025R-ND
15µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.6Ohm
CAP TANT 15UF 10% 25V 2312
CAP TANT 15UF 10% 25V 2312
CAPACITOR TANT, 15UF, 25V, 1.6 OHM, 0.1, 2312; Capacitance:15µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:1.6ohm RoHS Compliant: Yes
CAP TANT 15UF 10% 25V 2312
CAP TANT 15UF 10% 25V 2312
| Win Source Electronics | DigiKey | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 936084-TAJC156K025RNJ | 478-TAJC156K025RNJTR-ND | 478-TAJC156K025RNJDKR-ND | 54J3217 | TAJC156K025RNJ | TAJC156K025RNJ |
| Product Name | Tantalum Capacitors - TAJC156K025RNJ | Tantalum Capacitors | Tantalum Capacitors | Capacitor Tant, 15Uf, 25V, 1.6 Ohm, 0.1, 2312; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | |
| Mounting Style | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; 2312 (6032 Metric) | |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; SMD | |||
| Applications | General Purpose | General Purpose |