15µF Molded Tantalum Capacitors 10V 2312 (6032 Metric)
15µF Molded Tantalum Capacitors 10V 2312 (6032 Metric)
15µF Molded Tantalum Capacitors 10V 2312 (6032 Metric)
TANTALUM CAPACITOR, 15UF, 10V, 2312 10%; Capacitance:15µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:2ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:235mA RoHS Compliant: Yes
TANTALUM CAPACITOR, 15UF, 10V, 2312 10%, FULL REEL; Capacitance:15µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:2ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:235mARoHS Compliant: Yes
CAP TANT 15UF 10% 10V 2312
CAP TANT 15UF 10% 10V 2312
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-7988-1-ND | 478-7988-6-ND | 73R9020 | 54J3212 | TAJC156K010RNJ | TAJC156K010RNJ |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 15Uf, 10V, 2312 10%; Capacitance Kyocera Avx | Tantalum Capacitor, 15Uf, 10V, 2312 10%, Full Reel; Capacitance Kyocera Avx | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||||
| Applications | General Purpose | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 15 microF | 15 microF | 15 microF | 15 microF | 15 microF | 15 microF |