The TAJC155M050RNJ is a tantalum capacitor from Lingto Electronic Limited, designed for surface mount technology (SMT) applications. It features a capacitance of 1.5 µF with a rated voltage of 50V and a tolerance of ±20%. This capacitor operates effectively within a temperature range of -55°C to +125°C, making it suitable for various environmental conditions. The capacitor is constructed with J-lead termination and is available in a standard case size of 2312. It is 100% surge current tested, ensuring reliability in demanding applications. The device is suitable for general low power DC/DC and LDO applications, as well as in entertainment and infotainment systems, particularly in designs where height restrictions are a concern. Engineers considering this component should note its reliability rating of 1% per 1000 hours at 85°C, which indicates a robust performance over time. The capacitor is also compliant with RoHS standards, making it a suitable choice for environmentally conscious designs.
Manufacturer: AVX Corporation
Win Source Part Number: 1105301-TAJC155M050R
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 50V
Height - Seated (Max): 0.110" (2.80mm)
Mounting: SMD (SMT)
Capacitance: 1.5μF
Tolerance: ±20%
Manufacturer Size Code: C
ESR: 4.5 Ohm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Sufficient
1.5µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 4.5Ohm
CAPACITOR TANT, 1.5UF, 50V, 4.5 OHM, 0.2, 2312; Capacitance:1.5µF; Voltage(DC):50V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:4.5ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:156mA RoHS Compliant: Yes
CAP TANT 1.5UF 20% 50V 2312
CAP TANT 1.5UF 20% 50V 2312
CAP TANT 1.5UF 20% 50V 2312
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1105301-TAJC155M050RNJ | TAJC155M050RNJ-ND | 29H3342 | TAJC155M050RNJ | 66-TAJC155M050RNJ | TAJC155M050RNJ |
| Product Name | Tantalum Capacitors - TAJC155M050RNJ | Tantalum Capacitors | Capacitor Tant, 1.5Uf, 50V, 4.5 Ohm, 0.2, 2312; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors | CAP TANT 1.5UF 20% 50V 2312 | Tantalum Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 1.5 microF | 1.5 microF | 1.5 microF | 1.5 microF | 1.5 microF | 1.5 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 50 volts | 50 volts | 50 volts | 50 volts |