CAP TANT 1.5UF 10% 35V 2312
1.5µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 4.5Ohm
CAP TANT 1.5UF 10% 35V 2312
Manufacturer: AVX Corporation
Win Source Part Number: 757107-TAJC155K035RN
Series: TAJ
Packaging: Reel - TR
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 2312
Mounting: SMD
Capacitance: 1.5μF
Tolerance: ±10%
ESR (Equivalent Series Resistance): 4.5 Ohm
Manufacturer Size Code: C
Size: 0.236" L x 0.126" W (6.00mm x 3.20mm)
Family Name: TAJ
Categories: Capacitors
Manufacturer Homepage: www.avx.com
Height - Seated (Maximum): 0.110" (2.80mm)
Voltage Rating DC: 35V
Alternative Parts (Cross-Reference): T491C155K035ZT7280; T496C155K035AS; T496C155K035AS4394;
Introduction Date: December 31, 2002
Country of Origin: Czech Republic
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
CAP TANT 1.5UF 10% 35V 2312
TANTALUM CAPACITOR, 1.5UF, 35V, 2312 10%; Capacitance:1.5µF; Voltage(DC):35V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:4.5ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:156mA RoHS Compliant: Yes
CAPACITOR TANT, 1.5UF, 35V, 2312 10%, FULL REEL; Capacitance:1.5µF; Voltage(DC):35V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:4.5ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:156mARoHS Compliant: Yes
CAP TANT 1.5UF 10% 35V 2312
| DigiKey | DigiKey | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TAJC155K035RNJDKR-ND | 478-TAJC155K035RNJTR-ND | 757107-TAJC155K035RNJ | TAJC155K035RNJ | 73R9019 | 54J3205 | TAJC155K035RNJ |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors - TAJC155K035RNJ | Tantalum Capacitors | Tantalum Capacitor, 1.5Uf, 35V, 2312 10%; Capacitance Kyocera Avx | Capacitor Tant, 1.5Uf, 35V, 2312 10%, Full Reel; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||||
| Applications | General Purpose | General Purpose | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 1.5 microF | 1.5 microF | 1.5 microF | 1.5 microF | 1.5 microF | 1.5 microF | 1.5 microF |